EN
  • EN
  • DE

TMS32C6415EZLZA5E0

Part No TMS32C6415EZLZA5E0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797640-TMS32C6415EZLZA5E0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6415E
Introduction Date January 05, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6415EZLZA5E0 CAD Model

Description

The TMS32C6415EZLZA5E0 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern embedded applications. This DSP is part of the TMS320C64x series, which is renowned for its high-speed signal processing capabilities and efficient power consumption.

Key Features

  • High-Performance Processing: With a core frequency of up to 1 GHz, the TMS32C6415EZLZA5E0 is capable of executing up to 8000 MIPS (Million Instructions Per Second), providing ample processing power for complex algorithms and real-time data analysis.
  • Advanced Architecture: The device features the VelociTI.2™ architecture, which enhances parallelism and includes instruction packing, reducing the code size and improving cache performance.
  • Large On-Chip Memory: It is equipped with a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, and 16KB of Level 1 (L1) program and data caches, to ensure fast and efficient data access.
  • Integrated Peripherals: The DSP includes a variety of peripherals such as a high-performance interconnect, multiple DMA channels, and a flexible external memory interface to support a broad range of external devices.
  • Robust Security: Security features include a secure boot mode and encryption/decryption capabilities to protect intellectual property and ensure secure data transmission.

Applications

The versatility of the TMS32C6415EZLZA5E0 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Telecommunications infrastructure such as base stations and network switches
  • Medical imaging systems like MRI and CT scanners
  • High-definition video and audio processing
  • Industrial control systems
  • Defense and aerospace electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMS32C6415EZLZA5E0 is backed by a robust support ecosystem, including detailed technical documentation, a wide range of development tools, and an active community of developers and engineers. This ensures that integrating the DSP into your product will be as seamless as possible, with support available every step of the way.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess