EN
  • EN
  • DE

FGP3440G2-F085

Part No FGP3440G2-F085
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK 2 IGNITION IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features IGBT - Through Hole TO-220-3
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, EcoSPARK®
Package Tube
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FGP3440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGP3440G2_F085-ND, FGP3440G2_F085
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871768-FGP3440G2-F085
Ultra Librarian 3D Model Ultra Librarian FGP3440G2-F085 CAD Model

Description

ON Semiconductor FGP3440G2-F085 IGBT

The ON Semiconductor FGP3440G2-F085 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) that offers high efficiency and fast switching speeds for a wide range of power applications. This IGBT is designed to handle significant power levels while maintaining a low on-state voltage drop, making it an ideal choice for high-performance power conversion systems.

Key Features:

  • High Current Rating: The FGP3440G2-F085 is capable of supporting high continuous collector current up to 15 A, making it suitable for demanding power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.85 V, this IGBT ensures efficient operation, reducing power losses and improving overall system efficiency.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses, especially in high-frequency power converters.
  • High Input Impedance: This IGBT has a high input impedance, which minimizes gate drive power and simplifies gate drive circuitry.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a fast and soft recovery diode in the package provides an efficient free-wheeling path during the off state of the IGBT, further enhancing the performance of the overall circuit.

Applications:

The FGP3440G2-F085 is well-suited for a variety of applications including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction heating systems
  • Motor drives and inverters
  • Solar inverters and renewable energy systems

Product Specifications:

  • Package: TO-3P
  • Collector-Emitter Voltage (Vces): 600V
  • Collector Current (Ic): 15A
  • Power Dissipation (Pd): 167W
  • Operating Temperature Range: -55°C to +150°C

The FGP3440G2-F085 IGBT from ON Semiconductor is designed with the latest technology to provide reliable and high-performance solutions for a wide array of power electronic applications. Its robust design and advanced features ensure that it meets the stringent requirements of modern power systems.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess