EN
  • EN
  • DE

TMS32C6414EGLZ6E3

Part No TMS32C6414EGLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 532-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797629-TMS32C6414EGLZ6E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EGLZ6E3 CAD Model

Description

Product Overview: TMS32C6414EGLZ6E3

The TMS32C6414EGLZ6E3 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional speed and efficiency in handling complex digital signal processing tasks. This product is part of TI's TMS320C64x family of DSPs, which are widely used in a variety of applications, including telecommunications, imaging, audio processing, and industrial control systems.

Key Features

  • High-Performance Processing: With a core clock speed of up to 1 GHz, the TMS32C6414EGLZ6E3 is capable of executing up to 8000 million instructions per second (MIPS), making it suitable for high-speed signal processing applications.
  • Large On-Chip Memory: The device includes integrated memory, featuring 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to enhance performance and flexibility.
  • Advanced Bus Architecture: The DSP benefits from a high-bandwidth crossbar switch fabric, enabling concurrent multi-bus access, which minimizes bottlenecks and maximizes throughput.
  • Robust Peripherals: A variety of peripherals are integrated, including Ethernet MAC, high-speed serial ports, and host-port interfaces, supporting a wide range of communication protocols.

Applications

The TMS32C6414EGLZ6E3 is designed to meet the demands of complex digital signal processing tasks. It is commonly used in:

  • Telecommunications infrastructure such as base stations and network switches.
  • Professional audio equipment, including mixers and audio processors.
  • Medical imaging systems like MRI and ultrasound.
  • Industrial control systems for automation and process control.

Technical Specifications

  • Core: TMS320C64x
  • Frequency: Up to 1 GHz
  • Performance: Up to 8000 MIPS
  • L2 Cache/Mapped RAM: 1MB
  • Operating Temperature Range: -40°C to 105°C
  • Package: 532-BFBGA

Overall, the TMS32C6414EGLZ6E3 by Texas Instruments is a robust and versatile DSP that offers a blend of high-speed processing capabilities, extensive memory integration, and a comprehensive set of peripherals, making it an ideal choice for developers and engineers seeking a powerful solution for their high-performance digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $240.7453 $240.7453
2+ $215.8406 $431.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess