EN
  • EN
  • DE

TMS32C6205DZHKA200

Part No TMS32C6205DZHKA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 288-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 288-BGA Microstar (16x16)
Win Source Part Number 043236-TMS32C6205DZHKA200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS32C6205DZHKA200 CAD Model

Description

The TMS32C6205DZHKA200 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C6000 DSP platform, which is widely recognized for its high level of integration and software support, making it an ideal choice for a variety of applications, including telecommunications, industrial control, audio processing, and image/video processing.

Key Features:

  • High-Performance Processing: With a clock speed of up to 200MHz, the TMS32C6205DZHKA200 provides the computational power needed for complex algorithms and real-time processing requirements.
  • Optimized Architecture: The device features a VelociTI™ VLIW architecture, which allows multiple operations to occur in parallel, significantly improving performance for demanding applications.
  • Large On-Chip Memory: Equipped with integrated memory, including 256KB of RAM, this DSP minimizes the need for external memory components, reducing system cost and complexity.
  • Extensive Peripheral Set: The DSP includes a variety of peripherals such as McBSP (Multi-channel Buffered Serial Ports), GPIO (General Purpose Input/Output), and timers, offering flexibility and ease of integration into a wide range of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS32C6205DZHKA200 is suitable for applications where power consumption is a critical factor.
  • Robust Software Support: Texas Instruments provides comprehensive software development tools, including code generation tools and optimized DSP libraries, to facilitate rapid development and deployment.

Applications:

The versatility of the TMS32C6205DZHKA200 DSP allows it to be used in various applications, such as:

  • Wireless Infrastructure (e.g., base stations, network equipment)
  • Audio and Speech Processing (e.g., codecs, voice recognition)
  • Industrial Control Systems
  • Medical Imaging Equipment
  • High-definition Video and Image Processing

In summary, the TMS32C6205DZHKA200 from Texas Instruments is a powerful DSP solution that offers a blend of performance, integration, and efficiency, making it an excellent choice for developers looking to create advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess