EN
  • EN
  • DE

TMS320WP010PZ

Part No TMS320WP010PZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688686-TMS320WP010PZ
Ultra Librarian 3D Model Ultra Librarian TMS320WP010PZ CAD Model

Description

The Texas Instruments TMS320WP010PZ is a high-performance, fixed-point digital signal processor (DSP) from the renowned TMS320 series, designed to cater to a wide array of digital signal processing applications. This powerful component is well-suited for tasks that require intense mathematical computations, making it an ideal choice for industries such as audio processing, telecommunications, industrial control, and digital imaging.

Key Features

  • High-Speed Processing: With its advanced architecture, the TMS320WP010PZ offers rapid data processing capabilities, ensuring efficient handling of complex algorithms and high-speed operations.
  • Low Power Consumption: Despite its robust performance, the DSP is designed to be energy-efficient, which is crucial for battery-operated devices and applications with strict power budgets.
  • Integrated Peripherals: The device includes a variety of built-in peripherals, such as timers, serial ports, and I/O interfaces, which facilitate versatile connectivity and functionality without the need for additional components.
  • Scalability: As part of the TMS320 family, this DSP allows for scalability and compatibility with other devices in the series, providing a seamless upgrade path and simplified development process.
  • Development Support: Texas Instruments offers extensive support for the TMS320WP010PZ, including development tools, software libraries, and a global community of developers, which accelerates the design and deployment of applications.

Applications

The versatility of the TMS320WP010PZ DSP makes it suitable for a wide range of applications, including:

  • Advanced Audio Systems
  • Wireless Communication Infrastructure
  • Automotive Safety and Control Systems
  • Medical Imaging Devices
  • Industrial Automation and Control

In conclusion, the TMS320WP010PZ from Texas Instruments is a cutting-edge digital signal processor that combines high-speed performance with energy efficiency and integrated functionality. Its adaptability and extensive support make it a top choice for developers and engineers looking to create sophisticated DSP-based applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess