EN
  • EN
  • DE

TMS320VC5510AZGWA1

Part No TMS320VC5510AZGWA1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 240-BGA / DSP Fixed-Point 32bit 160MHz 320MIPS Automotive 240-Pin BGA MICROSTAR Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 240-LFBGA
Manufacturer Package 240-BGA MicroStar (15x15)
Win Source Part Number 797625-TMS320VC5510AZGWA1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5510A
Introduction Date July 19, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AZGWA1 CAD Model

Description

The TMS320VC5510AZGWA1 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its powerful processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C55x DSP family, which is designed to meet the demanding requirements of low-power and portable applications.

Key Features:

  • High Performance: With a core frequency of up to 200 MHz, the TMS320VC5510AZGWA1 delivers robust computational power, making it ideal for applications requiring intense mathematical operations such as FFTs, digital filtering, and audio processing.
  • Low Power Consumption: This DSP is engineered for power-sensitive applications, offering a variety of power-saving modes to optimize consumption for both active and standby states, ensuring extended battery life in portable devices.
  • Integrated Peripherals: The device comes with a range of built-in peripherals, including a multichannel buffered serial port, a host port interface, and two 32-bit general-purpose timers, which enhance its flexibility and reduce system costs by minimizing the need for external components.
  • Memory: It features an on-chip memory architecture with up to 64K bytes of RAM and 256K bytes of ROM, facilitating rapid access to data and instructions, and thus improving overall system performance.
  • Advanced Development Tools: TI provides an extensive suite of development tools for the TMS320VC5510AZGWA1, including code generation tools, debugging facilities, and evaluation modules, which accelerate the development process and reduce time to market.

Applications:

The versatility of the TMS320VC5510AZGWA1 makes it suitable for a wide array of applications, particularly those requiring efficient, high-speed digital signal processing. It is commonly used in:

  • Portable audio players
  • Speech and audio processing
  • Wireless communication devices
  • Medical instrumentation
  • Industrial control systems

In summary, the TMS320VC5510AZGWA1 from Texas Instruments is a powerful DSP solution that offers a perfect blend of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to incorporate advanced signal processing capabilities into their low-power, portable products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1688 $86.3376
3+ $35.4206 $106.2618
5+ $34.3137 $171.5685
7+ $33.2068 $232.4476
8+ $32.0999 $256.7992
11+ $28.7792 $316.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess