EN
  • EN
  • DE

MCIMX6S1AVM08ACR

Part No MCIMX6S1AVM08ACR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6S 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6S
Package Reel - TR
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926553-MCIMX6S1AVM08ACR
Ultra Librarian 3D Model Ultra Librarian MCIMX6S1AVM08ACR CAD Model

Description

The MCIMX6S1AVM08ACR is a state-of-the-art microprocessor from NXP Semiconductors, designed to deliver high-performance multimedia processing for a wide range of applications. This powerful component is part of the i.MX 6Solo family, which is renowned for its smart energy efficiency, dynamic multimedia interface, and robust processing capabilities.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6S1AVM08ACR is a single ARM Cortex-A9 core that operates at a speed of 800 MHz, providing the computational power necessary for complex tasks and applications.
  • Integrated Multimedia Acceleration: The processor includes multimedia accelerators for 2D and 3D graphics, as well as a 1080p video processing unit. This makes it ideal for applications requiring advanced graphics, such as gaming consoles, digital signage, and media players.
  • High-Performance Connectivity: With a variety of connectivity options including Ethernet, USB 2.0, and HDMI, this microprocessor can easily interface with numerous peripherals and networks, ensuring seamless communication and data transfer.
  • Energy Efficient: The i.MX 6Solo series is designed with energy efficiency in mind, making the MCIMX6S1AVM08ACR suitable for portable and battery-powered devices where power consumption is a critical concern.

Applications

The versatility of the MCIMX6S1AVM08ACR allows it to be used in a variety of applications. It is particularly well-suited for industrial control systems, consumer electronics, and in-vehicle infotainment systems. Its robust multimedia features also make it a top choice for interactive kiosks, point-of-sale terminals, and home automation systems.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the MCIMX6S1AVM08ACR is no exception. This product is built to meet the high standards of reliability and performance that customers expect from NXP, ensuring long-term operation even in demanding environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9621 $95.9242
3+ $39.3535 $118.0605
5+ $38.1238 $190.6190
7+ $36.8939 $258.2573
9+ $35.6642 $320.9778
11+ $31.9748 $351.7228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess