EN
  • EN
  • DE

AS7C31026B-10JC

Part No AS7C31026B-10JC
Manufacturer Alliance Memory, Inc.
Catalog Hard To Find
Description 3.3 V 64K X 16 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOJ44
Manufacturer Alliance Memory, Inc.
Manufacturer Homepage www.alsc.com
RoHS State Request Verification
Win Source Part Number 717698-AS7C31026B-10JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C31026B-10JC CAD Model

Description

The AS7C31026B-10JC is a 2 Mbit Static Random-Access Memory (SRAM) chip manufactured by Alliance Memory, Inc. It's organized as 128K x 16 bits, offering high-speed data access, making it suitable for applications requiring rapid data storage and retrieval. The 'B' typically indicates an improved version, and the '-10JC' suffix denotes the access time and package type.

Applications

  • Cache Memory: Used in cache memory systems for processors and controllers.
  • Embedded Systems: Employed in embedded systems where fast and reliable memory is critical.
  • Industrial Control Systems: Integrated into industrial automation and control systems for real-time data storage.
  • Networking Devices: Utilized in networking equipment for data buffering and packet processing.
  • Test and Measurement Equipment: Found in test and measurement instruments requiring high-speed data capture.

Features

  • Capacity: 2 Mbit (128K x 16)
  • Organization: Configured as 128K x 16 bits.
  • Access Time: Fast access time, typically around 10ns.
  • Voltage: Operates at standard SRAM voltage levels (e.g., 5V or 3.3V).
  • Interface: Standard SRAM interface, compatible with a wide range of memory controllers.
  • Package: Available in various package types such as SOIC and TSOP.

Benefits

  • High-Speed Data Access: Delivers rapid data access and processing capabilities for demanding applications.
  • Reliable Operation: Provides stable and dependable performance under diverse operating conditions.
  • Wide Compatibility: Compatible with numerous memory controllers and system architectures.
  • Low Power Consumption: Consumes minimal power, suitable for energy-sensitive applications.
  • Long-Term Support: Alliance Memory offers long-term support for their memory products, ensuring availability.

Additional Details

The AS7C31026B-10JC typically comes in industry-standard packages for easy integration. Proper decoupling capacitors are necessary for stable operation. The datasheet provides detailed information on timing characteristics, voltage requirements, and recommended operating conditions. Always consult the datasheet to ensure optimal performance and avoid potential issues. Common specifications include an access time of 10ns, a supply voltage of 5V, and an operating temperature range dependent on the specific grade (commercial or industrial). The 'B' designation usually indicates improvements in power consumption or noise immunity.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2543 $82.5086
4+ $33.8496 $135.3984
6+ $32.7916 $196.7496
8+ $31.7336 $253.8688
10+ $30.6756 $306.7560
13+ $27.5029 $357.5377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess