EN
  • EN
  • DE

TMS320VC5504YZCH

Part No TMS320VC5504YZCH
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1701+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750210-TMS320VC5504YZCH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5504YZCH CAD Model

Description

Texas Instruments TMS320VC5504YZCH Digital Signal Processor

The TMS320VC5504YZCH is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed for a wide array of applications that require efficient, real-time processing capabilities. This DSP is part of the TMS320C5000™ DSP family, which is renowned for its low power consumption and optimized performance for audio and voice processing tasks.

This particular model, the TMS320VC5504YZCH, is equipped with a powerful core running at a clock speed of up to 300 MHz, providing the computational power necessary for complex algorithms and signal processing functions. With its advanced architecture, this processor is capable of delivering up to 2400 million instructions per second (MIPS), making it an excellent choice for applications such as medical instruments, professional audio equipment, and active noise and vibration control systems.

The TMS320VC5504YZCH boasts a rich set of integrated peripherals that enhance its functionality and reduce the need for external components. These include a diverse range of communication interfaces such as I2C, SPI, UART, and USB 2.0 with PHY, enabling easy connectivity with other devices and systems. Additionally, it features a high-quality 16-bit stereo audio codec, which ensures superior audio fidelity for applications that demand premium sound quality.

With its 64K bytes of on-chip RAM and 256K bytes of on-chip ROM, the TMS320VC5504YZCH provides ample memory for real-time processing tasks. Moreover, TI's innovative power-saving features, such as multiple power-down modes and a dynamic clock gating mechanism, ensure that the DSP operates efficiently, conserving power whenever possible without compromising performance.

Developers will appreciate the ease of programming and debugging provided by the DSP's integrated development environment (IDE), which supports a full range of development tools, including C/C++ compilers, a debugger, and a comprehensive set of libraries. This facilitates a quicker time-to-market for products utilizing the TMS320VC5504YZCH.

Overall, the Texas Instruments TMS320VC5504YZCH DSP is an ideal solution for designers and engineers looking to integrate a robust, high-performance signal processing unit into their products. With its combination of power efficiency, processing capabilities, and integrated features, it stands out as a versatile and reliable component in the field of digital signal processing.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1842 $58.3684
5+ $23.9461 $119.7305
7+ $23.1977 $162.3839
9+ $22.4494 $202.0446
12+ $21.7011 $260.4132
16+ $19.4562 $311.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess