EN
  • EN
  • DE

TMS320VC5501PGF

Part No TMS320VC5501PGF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840756-TMS320VC5501PGF
Ultra Librarian 3D Model Ultra Librarian TMS320VC5501PGF CAD Model

Description

Product Overview: TMS320VC5501PGF from Texas Instruments

The TMS320VC5501PGF is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computing power. This DSP is part of the TMS320C5000™ DSP family, which is designed to meet the demands of high-fidelity and real-time signal processing applications.

Key Features:

  • High-Speed Performance: With a core frequency of up to 200 MHz, the TMS320VC5501PGF offers a powerful solution for complex algorithms and signal processing tasks.
  • Low Power Consumption: This DSP is optimized for low power consumption, making it ideal for portable and battery-powered devices where energy efficiency is critical.
  • Integrated Peripherals: The device includes a variety of integrated peripherals such as serial ports, timers, and a Direct Memory Access (DMA) controller, which facilitate efficient data handling and reduce system costs.
  • Memory Flexibility: It features a flexible memory architecture with an external memory interface that supports SDRAM, SRAM, and Flash, allowing designers to choose the best memory solution for their application.
  • Advanced Development Support: Texas Instruments provides a comprehensive suite of development tools, including an integrated development environment (IDE), optimizing C/C++ compilers, and a rich set of libraries to accelerate the development process.

Applications:

The TMS320VC5501PGF is versatile and can be used in a wide range of applications, including but not limited to:

  • Audio and speech processing
  • Biometric identification systems
  • Digital still and video cameras
  • Wireless communication devices
  • Medical imaging

Package and Quality:

Encased in a 144-pin LQFP (Low Profile Quad Flat Package), the TMS320VC5501PGF is designed for compact and space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that the TMS320VC5501PGF meets rigorous performance and reliability criteria.

With its blend of performance, power efficiency, and integrated features, the TMS320VC5501PGF is a robust solution for developers looking to create sophisticated digital signal processing systems with a quick time-to-market.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4254 $61.7016
8+ $12.6568 $101.2544
13+ $12.2612 $159.3956
17+ $11.8657 $201.7169
22+ $11.4702 $252.3444
30+ $10.2836 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess