EN
  • EN
  • DE

VT321AFCX-ADJ

Part No VT321AFCX-ADJ
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description VT321AFCX-ADJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 400221-VT321AFCX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT321AFCX-ADJ CAD Model

Description

Maxim Integrated Product VT321AFCX-ADJ Overview

The Maxim Integrated VT321AFCX-ADJ is a high-performance, precision adjustable voltage regulator designed to cater to a wide range of applications requiring a stable and reliable power supply. This component is engineered to offer exceptional accuracy, low dropout voltage, and advanced thermal protection, making it an ideal solution for critical systems in industrial, automotive, and telecommunications sectors.

Key Features

  • Adjustable Output Voltage: The VT321AFCX-ADJ offers a flexible output voltage range that can be adjusted to meet the specific needs of the application, ensuring compatibility with a variety of circuits and devices.
  • High Accuracy: This regulator provides precise voltage regulation, which is crucial for sensitive electronic components, ensuring stable operation and prolonging the lifespan of the end product.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the supply voltage is very close to the output voltage, which is particularly useful in battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which enhances the reliability and safety of the overall system.
  • Robust Design: The VT321AFCX-ADJ is designed to withstand harsh environments and is capable of operating under a wide range of temperatures, making it suitable for automotive and industrial applications.

Applications

The versatility and high performance of the VT321AFCX-ADJ make it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Telecommunication equipment
  • Industrial control systems
  • Portable and battery-powered devices

With its combination of adjustability, precision, and durability, the Maxim Integrated VT321AFCX-ADJ voltage regulator stands out as a top-tier component for designers and engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6965 $62.7860
9+ $12.8794 $115.9146
14+ $12.4763 $174.6682
20+ $12.0744 $241.4880
25+ $11.6713 $291.7825
34+ $10.4643 $355.7862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess