EN
  • EN
  • DE

TMS320VC5421PGE200

Part No TMS320VC5421PGE200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320VC5421 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 1271357-TMS320VC5421PGE200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TMS320VC5421PGE200 CAD Model

Description

Introducing the TMS320VC5421PGE200 Processor by Texas Instruments

The TMS320VC5421PGE200 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320 series. This DSP is engineered to handle complex signal processing tasks efficiently, making it an ideal choice for a variety of applications, including industrial, automotive, audio processing, and telecommunications.

Key Features:

  • High-Speed Processing: With its advanced architecture, the TMS320VC5421PGE200 delivers fast and efficient signal processing capabilities, ensuring real-time performance for demanding applications.
  • Large On-Chip Memory: This DSP comes equipped with ample on-chip memory, reducing the need for external memory components and simplifying system design.
  • Energy Efficient: Designed with power efficiency in mind, the TMS320VC5421PGE200 helps in reducing overall power consumption, making it suitable for battery-powered devices.
  • Extensive Connectivity: A variety of peripherals and interfaces are supported, including serial ports and timers, providing excellent connectivity options for peripheral devices.
  • Scalable Performance: The processor's scalable performance enables it to meet the needs of both low and high-end applications, ensuring a wide range of usability.

Technical Specifications:

  • Core: TMS320C54x DSP Core
  • Package: 144-LQFP (PGE)
  • Operating Temperature: -40°C to 85°C
  • Frequency: Up to 200MHz
  • Voltage: 1.4V to 1.6V
  • Instruction Set: Highly optimized C54x DSP instruction set

The TMS320VC5421PGE200 is designed with a focus on ease of use and integration. Its robust instruction set and optimized performance make it a versatile solution for developers looking to create sophisticated signal processing systems. Whether you're designing for audio encoding, automotive control systems, or wireless communication, the TMS320VC5421PGE200 offers the reliability and performance Texas Instruments is known for.

For developers and engineers seeking a processor that balances power, performance, and versatility, the TMS320VC5421PGE200 is an outstanding choice that will help bring your innovative designs to life.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess