EN
  • EN
  • DE

SN65HVD3080EDGSRG4

Part No SN65HVD3080EDGSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER RS-485 FULL-DUPLEX DRIVERS/RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252726-SN65HVD3080EDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD3080EDGSRG4 CAD Model

Description

The SN65HVD3080EDGSRG4 is a robust, low-power transceiver from Texas Instruments designed for RS-485 communication protocols. This device is specifically engineered to operate in industrial environments where a balanced differential signal transmission is required for robust communication over long distances and in noisy environments.

Key Features

  • Low Power Consumption: Designed for energy-sensitive applications, the SN65HVD3080EDGSRG4 consumes less power, making it ideal for battery-operated and remote systems.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 3.3V to 5V, providing flexibility in various system designs.
  • High Data Rate: Capable of achieving data rates up to 200 kbps, this transceiver can handle a substantial amount of data transmission efficiently.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh conditions.
  • ESD Protection: It features integrated electrostatic discharge (ESD) protection exceeding 15 kV on the bus pins, safeguarding the device against unexpected voltage spikes.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known output state if the input is open, shorted, or idle, thus enhancing the safety and robustness of the communication.

Applications

The SN65HVD3080EDGSRG4 is suitable for a variety of applications that require reliable data transmission. This includes, but is not limited to, industrial control systems, building automation, networked sensors, and other data communication tasks that demand low-power operation and high noise immunity.

Package and Quality

Enclosed in a compact 10-pin VSSOP (DGSR) package, the SN65HVD3080EDGSRG4 is designed for space-constrained applications. The device is part of Texas Instruments' commitment to high-quality and reliable components, undergoing rigorous testing to meet stringent industry standards.

Manufacturer Information

Texas Instruments is a global semiconductor company that designs and manufactures a wide range of integrated circuits (ICs), which are utilized in virtually every type of electronic equipment. The SN65HVD3080EDGSRG4 is one of their many reliable products aimed at improving performance and efficiency in electronic systems worldwide.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess