EN
  • EN
  • DE

TMS320VC5409GGU-80

Part No TMS320VC5409GGU-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 80MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 043229-TMS320VC5409GGU-80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409GGU-80 CAD Model

Description

Texas Instruments TMS320VC5409GGU-80 DSP

The Texas Instruments TMS320VC5409GGU-80 is a high-performance digital signal processor (DSP) from the TMS320C54x DSP family. This device is designed to meet the rigorous processing demands of modern digital signal processing applications such as telecommunications, audio processing, industrial control, and instrumentation.

At the heart of the TMS320VC5409GGU-80 is a powerful fixed-point DSP core capable of executing up to 80 million instructions per second (MIPS) at a clock frequency of 80MHz. This performance level is achieved through an advanced architecture that includes a variety of features tailored to optimize signal processing tasks.

Key Features:

  • High-Performance DSP Core: The core is capable of performing a wide range of signal processing operations at high speeds, making it ideal for real-time applications.
  • On-Chip Memory: It includes integrated on-chip memory, consisting of 16KB of RAM and 16KB of ROM, allowing for efficient data storage and retrieval without the need for external memory components in many applications.
  • Flexible Peripheral Options: The device features a rich set of peripherals, including a host port interface, serial ports, and a direct memory access (DMA) controller, which facilitate easy integration into a variety of system configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5409GGU-80 is suitable for battery-operated devices, thanks to its power-saving features and low operational voltage.
  • Package and Temperature Range: This DSP comes in a 144-BGA (Ball Grid Array) package and is specified for a commercial temperature range, making it robust for a wide range of environments.
  • Development Tools: Texas Instruments provides a comprehensive suite of development tools, including software development kits (SDKs), emulators, and debuggers, to facilitate rapid product development and debugging.

The TMS320VC5409GGU-80 is an excellent choice for designers looking for a DSP that offers a balance between high performance and low power consumption. Whether it's for voice and audio processing, medical imaging, or automotive applications, this DSP provides a scalable solution that can help accelerate time-to-market and enhance overall system capabilities.

With Texas Instruments' long-standing reputation for quality and support, the TMS320VC5409GGU-80 is a reliable component for any signal processing application.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6335 $69.2670
4+ $28.4173 $113.6692
6+ $27.5292 $165.1752
8+ $26.6412 $213.1296
10+ $25.7532 $257.5320
13+ $23.0890 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess