EN
  • EN
  • DE

TMS320VC33PGE120

Part No TMS320VC33PGE120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 136.25kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 033300-TMS320VC33PGE120
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC33PGE120 CAD Model

Description

Introducing the TMS320VC33PGE120 Digital Signal Processor

The TMS320VC33PGE120 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational speed and efficiency. This DSP is part of the TMS320C3x series, which is a line of processors designed specifically for rigorous signal processing tasks. The TMS320VC33PGE120 is ideal for applications requiring intense mathematical operations, such as audio processing, telecommunications, industrial control, and biomedical systems.

Key Features

  • CPU Speed: The TMS320VC33PGE120 boasts a clock speed of up to 120MHz, enabling rapid processing for complex algorithms and real-time data handling.
  • Precision: With a 32-bit floating-point architecture, it ensures precise calculations, which is critical for applications that demand high accuracy.
  • Memory: It features a large on-chip RAM, facilitating efficient data management and reducing the need for external memory components.
  • Performance: The DSP is capable of delivering up to 60 million floating-point operations per second (MFLOPS), making it a powerhouse for computationally intensive tasks.
  • I/O Ports: It comes equipped with a variety of input/output ports for flexible connectivity options, supporting a wide range of peripherals and interfaces.
  • Package: The device is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the TMS320VC33PGE120 allows it to be used across various domains. In the field of audio processing, it can handle complex tasks such as noise reduction, echo cancellation, and audio synthesis. For telecommunications, it is capable of performing modulation/demodulation, signal encoding, and fast Fourier transforms (FFTs). In industrial control systems, it can manage motor control, sensor data analysis, and process control. Additionally, its precision makes it suitable for biomedical applications like medical imaging and diagnostics.

Conclusion

The TMS320VC33PGE120 from Texas Instruments is a robust DSP solution that offers a blend of speed, precision, and efficiency. Its comprehensive feature set and adaptability make it a top choice for engineers and developers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1747 $86.3494
3+ $35.4254 $106.2762
5+ $34.3184 $171.5920
7+ $33.2113 $232.4791
8+ $32.1043 $256.8344
11+ $28.7831 $316.6141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess