EN
  • EN
  • DE

TMS320TCI6608ACYP25

Part No TMS320TCI6608ACYP25
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840754-TMS320TCI6608ACYP25
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6608ACYP25 CAD Model

Description

Product Overview: TMS320TCI6608ACYP25

The TMS320TCI6608ACYP25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of modern telecommunication and data processing applications. This advanced DSP is part of the TMS320C6000 DSP platform, which is renowned for its robust architecture and efficient processing capabilities.

Key Features:

  • Core: The TMS320TCI6608ACYP25 incorporates eight C66x DSP cores, each capable of running at a frequency of up to 1.25 GHz. This enables parallel processing and multitasking, which is crucial for applications requiring high throughput and real-time processing.
  • Memory: It includes integrated memory controllers supporting DDR3 memory, which provides ample bandwidth for data-intensive tasks. Additionally, the device features on-chip L1 and L2 caches that enhance data access speeds and overall system performance.
  • Interfaces: The DSP offers a variety of connectivity options, including high-speed SerDes, PCIe, SRIO, and Gigabit Ethernet MACs, ensuring flexible and seamless integration into various systems and network architectures.
  • Signal Processing: With advanced fixed and floating-point capabilities, the TMS320TCI6608ACYP25 excels in signal processing tasks such as FFTs, convolutions, and filtering. It is well-suited for applications in wireless base stations, mission-critical systems, and high-end imaging.
  • Power Efficiency: TI's TMS320TCI6608ACYP25 is engineered for power-sensitive applications. It features SmartReflex™ technologies for power and thermal management, optimizing performance per watt and ensuring reliability in varying conditions.

Applications:

The TMS320TCI6608ACYP25 is ideal for a range of applications, including:

  • Telecommunications infrastructure such as LTE, WCDMA, and WiMAX base stations
  • High-performance computing tasks requiring intensive numerical computations
  • Medical imaging systems like MRI and CT scanners
  • Mission-critical systems in defense and aerospace industries

In summary, the TMS320TCI6608ACYP25 from Texas Instruments is a powerhouse DSP that offers a blend of performance, flexibility, and efficiency, making it a top choice for developers and engineers in the high-tech industry.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.6597 $108.6597
2+ $105.1546 $210.3092
3+ $101.6494 $304.9482
4+ $91.1340 $364.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess