EN
  • EN
  • DE

TMS320R2812ZHHA

Part No TMS320R2812ZHHA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Fixed-Point
Packaging Tray
Part Status Obsolete(EOL)
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Type ROMless
RAM Size 20K x 16
Supply Voltage 1.81 V ~ 2 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 179-LFBGA
Manufacturer Package 179-BGA MicroStar (12x12)
Win Source Part Number 1271332-TMS320R2812ZHHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320R2812
Introduction Date February 06, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320R2812ZHHA CAD Model

Description

The Texas Instruments TMS320R2812ZHHA is a high-performance digital signal processor (DSP) designed for the most demanding real-time control applications. As part of the TMS320C28x series, this DSP delivers the power of the C28x core, which is renowned for its efficiency and speed in processing tasks that require intense mathematical computations. This makes the TMS320R2812ZHHA an ideal choice for applications such as industrial control, automotive systems, digital power conversion, and motor control.

With a 32-bit wide data path and a clock speed of up to 150 MHz, the TMS320R2812ZHHA can perform up to 150 million instructions per second (MIPS). This incredible processing capability is complemented by its integrated memory system, which includes up to 128KB of flash memory and 18KB of RAM, ensuring that your application runs smoothly and reliably.

The device also features a variety of peripherals that enhance its functionality and ease of use. These include an enhanced PWM (Pulse Width Modulation) outputs for precise control over motors or power converters, 12-bit analog-to-digital converters (ADCs) for accurate measurement of analog signals, and a host of serial communication interfaces such as SCI (UART), SPI, CAN, and I2C. These interfaces allow the TMS320R2812ZHHA to communicate with other devices and systems, making it a versatile solution for complex embedded systems.

For development and debugging purposes, the TMS320R2812ZHHA supports the IEEE-1149.1 (JTAG) boundary-scan standard, which facilitates the testing of printed circuit boards after assembly by enabling access to the chip's internal signals and registers. This feature is crucial for ensuring the integrity and performance of the final product.

Furthermore, Texas Instruments provides a comprehensive suite of development tools for the TMS320R2812ZHHA, including the Code Composer Studio integrated development environment (IDE), which offers a full range of project management, editing, debugging, and analysis features to streamline the development process.

In summary, the TMS320R2812ZHHA from Texas Instruments is a robust digital signal processor that combines high-speed processing, a wide array of peripherals, and a suite of development tools, making it a go-to choice for engineers and developers working on advanced control and signal processing applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5840 $69.1680
4+ $28.3767 $113.5068
6+ $27.4899 $164.9394
8+ $26.6031 $212.8248
10+ $25.7164 $257.1640
14+ $23.0560 $322.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess