EN
  • EN
  • DE

TMS320LF2401AVFS

Part No TMS320LF2401AVFS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP Fixed-Point 16bit 40MHz 40MIPS 32-Pin LQFP Tray / IC MCU 16BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 055304-TMS320LF2401AVFS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMS320LF2401A
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320LF2401AVFS CAD Model

Description

The TMS320LF2401AVFS is a powerful single-core microcontroller from Texas Instruments, designed specifically for demanding control applications. This device is part of the TMS320C2000 series, which is renowned for its high-performance digital signal processing capabilities. The TMS320LF2401AVFS is ideal for industrial, automotive, and consumer applications where efficient and precise control is necessary.

At the heart of the TMS320LF2401AVFS is a 16-bit fixed-point DSP core that can run at a clock speed of up to 40 MHz. This allows the microcontroller to perform complex mathematical calculations quickly and accurately, making it perfect for real-time control systems. The device also features 16 KB of flash memory, which provides ample space for storing the application code, and 544 bytes of data RAM for temporary data storage during operation.

The microcontroller comes equipped with a variety of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with 16 channels, allowing for precise measurement of analog signals. It also has a serial communication interface, which facilitates easy data exchange with other devices in a system. Furthermore, the TMS320LF2401AVFS provides a capture unit and a PWM output unit, which are essential for tasks such as motor control and other timing-critical applications.

For safety-critical applications, the TMS320LF2401AVFS includes features like a watchdog timer and a power-on reset, which ensure reliable operation under various conditions. The device operates over an extended temperature range, making it suitable for harsh environments.

The TMS320LF2401AVFS comes in a 32-lead LQFP (Low-Profile Quad Flat Package) that is compact and suitable for space-constrained applications. With its robust set of features and processing power, this microcontroller from Texas Instruments is a top choice for engineers and developers looking to create sophisticated control systems with stringent performance requirements.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2966 $62.5932
4+ $25.6793 $102.7172
7+ $24.8768 $174.1376
9+ $24.0744 $216.6696
11+ $23.2719 $255.9909
15+ $20.8644 $312.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,407 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess