The SN74LVCH16373ADLR from Texas Instruments is a high-performance, 16-bit transparent D-type latch with 3-state outputs. This integrated circuit is a part of the LVCH series, designed to operate at a voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with 3.3 V logic levels. It is commonly used in a wide range of applications, from industrial to commercial, where a low-voltage operation and high-speed data storage are required.
Key Features:
- Logic Type: Transparent D-type Latch
- Number of Bits per Element: 16
- Output Type: 3-State
- Operating Voltage: 2.7 V to 3.6 V
- IC Interface Type: Latch
- Mounting Type: Surface Mount
- Package / Case: 48-BSSOP (0.295", 7.50mm Width)
- Propagation Delay Time: 3.6ns at 3.3V, 50pF
- Operating Temperature: -40°C to 85°C
Product Advantages:
The SN74LVCH16373ADLR is designed with advanced silicon-gate CMOS technology, which provides significant power savings compared to its TTL counterparts while maintaining the ability to drive the same load types. Its bus-hold circuitry eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing board space requirements.
The device features a 16-bit wide format, which makes it ideal for storing data words or for use in bus-oriented systems. The 3-state outputs allow for connection to a bus-structured system without the need for external tristate buffers.
Applications:
Thanks to its robust design and compatibility with 3.3 V logic levels, the SN74LVCH16373ADLR is suitable for a variety of applications, including:
- Memory storage and retrieval
- Bus interface or bus switching
- Data communication systems
- Computers and computer peripherals
- Embedded systems
With its high-speed performance and low power consumption, the SN74LVCH16373ADLR is an excellent choice for designers looking to enhance their digital systems while ensuring reliable operation and compatibility with modern low-voltage logic families.