EN
  • EN
  • DE

TMS320LC548PGE-66

Part No TMS320LC548PGE-66
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 66MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 033296-TMS320LC548PGE-66
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LC548PGE-66 CAD Model

Description

The TMS320LC548PGE-66 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational speed and efficiency. This product is a part of the TMS320 series, which is widely recognized for its use in various applications requiring intensive signal processing tasks such as audio processing, telecommunications, industrial control, and biometric analysis.

Key Features

  • Advanced DSP Core: The device features a 32-bit fixed-point DSP core, which operates at a frequency of 66 MHz, providing a perfect balance between performance and power consumption.
  • Large On-Chip Memory: It comes with an integrated 256K bytes of zero-wait state SRAM, which enhances the overall system performance by reducing the need for external memory components.
  • High-Speed I/O: The TMS320LC548PGE-66 includes a variety of high-speed input/output ports, including a host-port interface, a serial port for direct interfacing with other digital devices, and a parallel I/O interface for additional flexibility.
  • Robust Instruction Set: The DSP is equipped with a rich instruction set optimized for signal processing operations, which allows for efficient algorithm implementation and faster time-to-market for products utilizing this DSP.
  • Power Management: It features multiple power-down modes, enabling efficient power management for battery-powered or energy-sensitive applications.

Applications

The versatility of the TMS320LC548PGE-66 makes it suitable for a wide range of applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure and modems
  • Medical imaging systems
  • Industrial control systems
  • Automotive electronics

Package and Quality

The TMS320LC548PGE-66 is offered in a 144-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint on the PCB, while also providing excellent thermal performance. Texas Instruments is committed to maintaining the highest quality standards, ensuring that this DSP meets rigorous industry-specific requirements.

In conclusion, the TMS320LC548PGE-66 by Texas Instruments is an ideal choice for developers and engineers looking for a powerful, efficient, and versatile digital signal processor to handle complex signal processing tasks in their next-generation applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3904 $92.7808
3+ $38.0640 $114.1920
5+ $36.8745 $184.3725
6+ $35.6850 $214.1100
8+ $34.4955 $275.9640
10+ $30.9270 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess