EN
  • EN
  • DE

TMS320F28376DZWTT

Part No TMS320F28376DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 337BGA / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797578-TMS320F28376DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28376
Introduction Date December 10, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376DZWTT CAD Model

Description

Product Overview: TMS320F28376DZWTT

The TMS320F28376DZWTT is a high-performance digital signal processor (DSP) from Texas Instruments, designed for advanced control applications. This product is part of the TMS320F2837x series, which is known for its innovative architecture that combines the processing power of a DSP with the functionality of a microcontroller (MCU).

Key Features:

  • Processing Core: The device boasts a dual-core C28x architecture with each core running at a maximum frequency of 200 MHz, providing up to 400 MIPS (Million Instructions Per Second) of processing power.
  • Memory: It includes integrated memory features with up to 1MB of flash memory and 204KB of SRAM, ensuring ample space for complex algorithms and control code.
  • Clocking System: The advanced clocking system supports multiple clock sources and a flexible PLL (Phase-Locked Loop) for precise control over system frequencies.
  • Analog-to-Digital Converters (ADCs): This product features high-resolution, fast ADCs with sample rates of up to 3.5 MSPS (Mega Samples Per Second), allowing for precise and rapid data acquisition.
  • Connectivity: Extensive connectivity options are available, including CAN, I2C, SPI, and UART interfaces, facilitating communication with peripherals and other devices.
  • Real-Time Control: The DSP supports real-time control peripherals such as PWM (Pulse Width Modulation) outputs and capture inputs, which are crucial for motor control and power conversion applications.
  • Robust Design: The TMS320F28376DZWTT is designed for industrial applications and is capable of operating in extreme temperature ranges, ensuring reliability and stability in harsh environments.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools, including Code Composer Studio IDE, controlSUITE software, and a range of evaluation modules to accelerate product development.

Applications:

The TMS320F28376DZWTT is ideal for a variety of advanced control applications, such as:

  • Renewable energy systems (solar inverters, wind turbines)
  • Industrial motor drives and control systems
  • Power supplies and converters
  • Automotive control systems
  • Advanced digital power applications

With its powerful dual-core architecture and comprehensive feature set, the TMS320F28376DZWTT DSP from Texas Instruments is an excellent choice for engineers looking to develop sophisticated control applications that require high-speed processing, precision, and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess