EN
  • EN
  • DE

TMS320F28375SPTPT

Part No TMS320F28375SPTPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / MCU 32-bit C28x RISC 1MB Flash 1.2V/3.3V 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 82K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797569-TMS320F28375SPTPT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28375
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28375SPTPT CAD Model

Description

Texas Instruments TMS320F28375SPTPT Microcontroller

The Texas Instruments TMS320F28375SPTPT is a high-performance, 32-bit microcontroller designed for demanding control applications. As part of the C2000™ series, this microcontroller is optimized for processing-intensive tasks, providing a robust solution for engineers requiring precision, power, and versatility.

At the core of the TMS320F28375SPTPT is the C28x floating-point CPU, complemented by dual CLA co-processors. This powerful combination enables simultaneous processing of floating-point operations and control algorithms, making it ideal for advanced motor control, power conversion, and sensor processing applications.

The device boasts a clock speed of up to 200 MHz, providing the computational power necessary to handle complex algorithms and real-time data processing. With 1MB of flash memory and 164KB of RAM, the TMS320F28375SPTPT can manage large codebases and datasets without compromising on speed or efficiency.

The microcontroller also features a rich set of peripherals. It includes multiple PWM outputs, high-resolution ADCs, and configurable GPIOs, which are essential for interfacing with various sensors, actuators, and external devices. The integrated CAN and UART modules ensure reliable communication in industrial environments, while the SPI and I2C interfaces allow for easy connection to other chips and sensors.

Safety and reliability are paramount in industrial applications. Texas Instruments addresses this with built-in error correction and a range of safety features that adhere to industry safety standards, making the TMS320F28375SPTPT suitable for safety-critical tasks.

The TMS320F28375SPTPT comes in a 176-pin LQFP package, offering a compact footprint for space-constrained applications. Additionally, Texas Instruments provides comprehensive software support, including the Code Composer Studio™ IDE and controlSUITE™ software, which aids developers in accelerating the design process and reducing time to market.

Whether it's for advanced motor control, renewable energy systems, or sophisticated sensing solutions, the TMS320F28375SPTPT microcontroller is engineered to meet the challenges of modern control applications, combining performance, precision, and a rich feature set to deliver a versatile and reliable control solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess