EN
  • EN
  • DE

SDT30120CT

Part No SDT30120CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 120V 15A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 930mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 120V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812595-SDT30120CT
Ultra Librarian 3D Model Ultra Librarian SDT30120CT CAD Model

Description

SDT30120CT Dual Trench Schottky Rectifier from Diodes Incorporated

The SDT30120CT is a high-performance dual trench Schottky rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide efficient, low-loss power management solutions for a wide range of applications, including power supply, lighting, and automotive systems.

Product Specifications:

  • Configuration: The device features a dual common cathode configuration, which allows for the rectification of alternating current (AC) into direct current (DC) with improved efficiency.
  • Voltage Rating: It has a maximum repetitive peak reverse voltage (VRRM) of 120 volts, making it suitable for medium voltage operations.
  • Current Capacity: The SDT30120CT boasts a high forward continuous current (IF(AV)) of 30 amperes at TL=110°C, providing robust current handling capability for demanding applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss during operation, which translates to higher efficiency and reduced thermal stress on the system.
  • Power Dissipation: It has a power dissipation of 3.75 watts, contributing to its overall efficiency and reliability.
  • Thermal Resistance: The device exhibits excellent thermal performance with a junction to lead thermal resistance of 2.1°C/W, enabling it to maintain stability under varying thermal conditions.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures, the SDT30120CT can function effectively from -55°C to +150°C.
  • Package: It is offered in a TO-220AB package, which is known for its thermal efficiency and ease of mounting on printed circuit boards (PCBs).
  • RoHS Compliant: The device is RoHS compliant, ensuring that it meets the latest environmental standards by not containing hazardous substances.

The SDT30120CT is a testament to Diodes Incorporated's commitment to providing advanced electronic components that meet the evolving needs of modern electronic circuits. Its combination of high current capacity, low power loss, and robust thermal performance makes it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

For further information, including detailed product datasheets, application notes, and support resources, visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess