EN
  • EN
  • DE

TMS320F28234ZJZQ

Part No TMS320F28234ZJZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176BGA / MCU 32-bit C28x RISC 256KB Flash 1.9V/3.3V 176-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 797542-TMS320F28234ZJZQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28234
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28234ZJZQ CAD Model

Description

The Texas Instruments TMS320F28234ZJZQ is a high-performance digital signal processor (DSP) from the renowned TMS320C2000™ series, designed for demanding control applications. Known for its processing speed and precision, this DSP is ideal for industrial, automotive, and consumer applications that require efficient real-time data processing.

Key Features

  • High-Performance Processing: With a 150 MHz CPU clock speed, this device delivers 300 MIPS (Million Instructions Per Second), ensuring swift and efficient processing for complex algorithms.
  • Integrated Memory: It includes 256 KB of Flash memory and 34 KB of RAM, facilitating robust data storage and quick access to frequently used data.
  • Advanced Peripherals: The TMS320F28234ZJZQ comes equipped with diverse peripherals, including PWM outputs, capture inputs, high-resolution inputs, and CAN modules, providing versatile interface options.
  • Robust Control Law Accelerator (CLA): A dedicated floating-point math accelerator designed to offload critical tasks from the main CPU, allowing for parallel processing and improved system performance.
  • Enhanced Pulse Width Modulators (ePWM): For precise motor control and power conversion, it provides high-resolution PWM outputs.
  • 12-bit Analog-to-Digital Converter (ADC): This feature ensures accurate and rapid conversion of analog signals to digital, enabling real-time system monitoring and control.
  • JTAG Interface: For debugging and programming, the device includes a JTAG interface that simplifies development and system maintenance.

Applications

The TMS320F28234ZJZQ is designed to cater to a wide range of applications. Its robust architecture and high-speed processing capabilities make it an excellent choice for motor control, power conversion, renewable energy systems, and advanced sensing applications. Additionally, it's used in automotive control systems, including electric and hybrid vehicle systems, and in industrial automation for tasks that require high-speed precision and reliability.

With its combination of performance, integrated features, and peripheral set, the TMS320F28234ZJZQ from Texas Instruments stands out as a powerful solution for developers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.4994 $50.4994
3+ $41.4354 $124.3062
4+ $40.1406 $160.5624
6+ $38.8457 $233.0742
7+ $37.5508 $262.8556
9+ $33.6663 $302.9967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess