EN
  • EN
  • DE

TMS320F2812PGFA

Part No TMS320F2812PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176LQFP / DSP Fixed-Point 32bit 150MHz 150MIPS 176-Pin LQFP Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 033295-TMS320F2812PGFA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control
Family Name TMS320F2812
Introduction Date August 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2812PGFA CAD Model

Description

The TMS320F2812PGFA is a highly integrated Digital Signal Processor (DSP) from Texas Instruments, designed for demanding applications that require high levels of computational power and real-time processing. This DSP is part of the TMS320C28x family, which is renowned for its performance in control-oriented tasks, making it an ideal choice for industrial, automotive, and digital motor control applications.

Key Features:

  • High-Performance Processing: With a 32-bit, 150 MHz CPU, the TMS320F2812PGFA offers 150 million instructions per second (MIPS), enabling efficient handling of complex algorithms and control tasks.
  • Integrated Memory: This DSP comes with 128KB of Flash memory and 18KB of RAM, providing ample space for code storage and execution without the need for external memory components.
  • Robust Peripherals: A wide range of on-chip peripherals, including PWM outputs, capture inputs, a 12-bit analog-to-digital converter (ADC), serial ports, and a CAN module, support diverse application requirements.
  • Real-Time Control: Enhanced control peripherals, such as the Event Manager and the high-resolution PWM, offer precise control for real-time applications.
  • On-Chip Debugging: The JTAG interface allows for real-time debugging and programming, which is crucial for development and troubleshooting.

Applications:

The TMS320F2812PGFA is versatile and can be used in a variety of applications. Its robust architecture and high-speed processing capabilities make it well-suited for:

  • Advanced motor control systems
  • Power inverters and converters
  • Industrial control systems
  • Automotive control units
  • Robotics and automation

Package and Quality:

This DSP is available in a 176-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while allowing for efficient thermal management. Texas Instruments is committed to delivering high-quality products, and the TMS320F2812PGFA is no exception, adhering to stringent industry standards for reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9685 $59.8740
8+ $14.0211 $112.1688
12+ $13.5474 $162.5688
16+ $12.6001 $201.6016
21+ $12.1264 $254.6544
26+ $11.6527 $302.9702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess