EN
  • EN
  • DE

TMS320F2811PBKS

Part No TMS320F2811PBKS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 128-LQFP (14x14)
Win Source Part Number 373988-TMS320F2811PBKS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2811PBKS CAD Model

Description

The TMS320F2811PBKS is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern embedded control applications. This DSP is part of the TMS320C28x™ DSP generation, which is renowned for its processing power, versatility, and efficiency in digital signal processing tasks.

At the heart of the TMS320F2811PBKS is a 32-bit CPU that provides 150 million instructions per second (MIPS) at a clock speed of up to 150MHz. This performance level makes it ideal for a variety of applications, including motor control, digital power conversion, intelligent sensor management, and industrial automation.

The device features an integrated memory architecture that includes up to 128KB of flash memory, which is beneficial for reliable storage and execution of the application code. Additionally, it offers 18KB of RAM, ensuring ample space for data processing and buffering. The flash memory is endowed with a 10-year data retention and 100,000 program/erase cycles, emphasizing reliability and longevity.

The TMS320F2811PBKS is equipped with a diverse set of peripherals that enhance its functionality. These peripherals include an Event Manager module, which facilitates complex timing, pulse-width modulation, and capture/compare functions. The DSP also possesses a 12-bit analog-to-digital converter (ADC) with 16 channels, enabling precise measurement of analog signals.

For communication purposes, the device includes a high-speed serial port with direct memory access (DMA), a CAN module compliant with CAN protocol version 2.0B, and an SPI (Serial Peripheral Interface). These interfaces ensure seamless integration with other components and systems, allowing for a robust and flexible design.

Texas Instruments has equipped the TMS320F2811PBKS with a host of software and hardware tools to simplify development. The DSP supports the Code Composer Studio™ integrated development environment (IDE), which provides developers with a powerful suite of tools for code development, debugging, and analysis.

Overall, the TMS320F2811PBKS from Texas Instruments is a robust, feature-rich DSP that offers a perfect blend of performance, memory, peripherals, and development tools to address the complex demands of modern embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1513 $63.4539
6+ $17.3549 $104.1294
9+ $16.8126 $151.3134
13+ $16.2702 $211.5126
16+ $15.7279 $251.6464
22+ $14.1009 $310.2198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess