EN
  • EN
  • DE

TMS320F2808GGMA

Part No TMS320F2808GGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 055295-TMS320F2808GGMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2808GGMA CAD Model

Description

The TMS320F2808GGMA from Texas Instruments is a highly integrated, high-performance microcontroller designed for demanding control applications. This device is part of the TMS320C28x™ DSP generation, which is a family of 32-bit microcontrollers with a high degree of programmability, offering a blend of control and signal processing capabilities.

At the heart of the TMS320F2808GGMA is a 32-bit CPU, known as the C28x core, which can run at speeds of up to 150 MHz. This processing power makes it suitable for a wide range of applications, including industrial control, motor control, power conversion, renewable energy systems, and smart sensors. The core is supported by 128KB of flash memory and 18KB of RAM, providing ample space for complex algorithms and control code.

One of the standout features of this microcontroller is its integrated control peripherals. It includes a 12-bit analog-to-digital converter (ADC) with 16 channels, enabling precise measurement of analog signals. The device also boasts three high-resolution PWM (Pulse Width Modulation) outputs, which are essential for controlling motors and other actuators with high precision. Moreover, the TMS320F2808GGMA provides a variety of communication interfaces, including CAN, I2C, SPI, and UART, ensuring versatile connectivity options for different system requirements.

For enhanced performance in control applications, the TMS320F2808GGMA includes an Event Manager module that facilitates complex timing and control tasks. Additionally, it has a robust set of safety features, including a watchdog timer, a missing clock detection circuit, and brown-out reset, which contribute to system reliability and stability.

Designed with low power consumption in mind, the TMS320F2808GGMA is suitable for battery-powered and energy-sensitive applications. Its power-saving modes allow for further reduction in energy consumption when full processing power is not required.

Overall, the TMS320F2808GGMA from Texas Instruments represents a powerful option for engineers looking to implement advanced control systems with a single integrated device. Its combination of processing power, memory, and specialized peripherals make it a versatile and efficient choice for a multitude of embedded control applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess