EN
  • EN
  • DE

TMS320F28068FPZT

Part No TMS320F28068FPZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit C28x RISC 256KB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797511-TMS320F28068FPZT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28068
Introduction Date September 07, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28068FPZT CAD Model

Description

The TMS320F28068FPZT from Texas Instruments is a highly integrated, high-performance microcontroller designed for a variety of industrial and automotive applications. This device is part of the C2000™ family, renowned for its powerful processing capabilities and real-time control functionalities.

Key Features:

  • Advanced Processing Core: The core of the TMS320F28068FPZT is a 32-bit C28x CPU, which provides 60 MHz of processing power. This enables precise and efficient control for a range of applications including motor control, power conversion, and sensor processing.
  • Enhanced Control Peripherals: With its integrated control peripherals, such as PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs), this microcontroller offers exceptional control over connected devices.
  • Embedded Memory: It comes with 128KB of flash memory and 20KB of SRAM, sufficient for storing complex programs and facilitating fast data processing without external memory requirements.
  • Robust Connectivity: The TMS320F28068FPZT supports a variety of communication protocols, including I2C, SPI, CAN, and UART, allowing for versatile connectivity options in embedded systems.
  • Real-Time Debugging: Integrated real-time debugging and emulation features ensure that developers can efficiently troubleshoot and optimize their applications.
  • Power Management: With its low-power modes and efficient operation, the microcontroller is optimized for applications that require energy-conscious designs.

Applications:

This microcontroller is suited for a wide range of applications, particularly where precise control and high efficiency are required. It is commonly used in:

  • Motor Control: AC, DC, and BLDC motors
  • Power Supplies: Converters and Inverters
  • Renewable Energy Systems: Solar inverters, wind turbine controllers
  • Automotive Systems: Electric and hybrid vehicle control units
  • Industrial Automation: Robotics and process control systems

Package and Quality:

The TMS320F28068FPZT is available in an 80-pin LQFP (Low-Profile Quad Flat Package) that is both space-saving and suitable for automated assembly processes. Texas Instruments ensures high-quality standards, making this microcontroller a reliable choice for critical and demanding applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess