EN
  • EN
  • DE

TMS320F28055PNS

Part No TMS320F28055PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP / MCU 32-bit C28x RISC 128KB Flash 3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797484-TMS320F28055PNS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28055
Introduction Date November 02, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28055PNS CAD Model

Description

Overview of Texas Instruments TMS320F28055PNS

The Texas Instruments TMS320F28055PNS is a highly-integrated, high-performance microcontroller solution designed for advanced embedded control applications. Part of the industry-leading C2000™ family, this Piccolo™ series microcontroller is engineered to meet the demanding requirements of modern control systems, including industrial, automotive, and consumer electronics.

Key Features

  • Processing Core: At the heart of the TMS320F28055PNS is a 32-bit CPU (TMS320C28x) that delivers up to 60 MHz of processing power, enabling fast and efficient handling of complex algorithms and control tasks.
  • Memory: It comes equipped with 128KB of Flash memory and 20KB of RAM, providing ample space for application code and data storage.
  • High-Resolution PWM: The device features advanced pulse-width modulation (PWM) capabilities, which are essential for precise motor control and power conversion.
  • ADC: A 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 3.75 MSPS allows for accurate sensing and measurement of analog signals.
  • Communication Interfaces: The TMS320F28055PNS includes a variety of communication peripherals such as I2C, SPI, UART, and CAN, facilitating easy integration with other system components and external devices.
  • Enhanced Control Peripherals: The microcontroller features innovative control-oriented peripherals like ePWM, eCAP, and eQEP that provide enhanced functionality for a wide range of applications.

Applications

The TMS320F28055PNS is ideal for applications that require precise control and high-speed processing, such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies (DC-DC Converters, UPS)
  • Automotive Control Systems
  • Industrial Automation and Robotics

Design Support

Texas Instruments provides comprehensive design support for the TMS320F28055PNS, including development tools, software libraries, and reference designs to accelerate the development process and reduce time to market. The Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software are available to simplify programming and debugging, while extensive technical documentation and community support ensure developers have the resources they need to succeed.

With its robust feature set and strong ecosystem, the TMS320F28055PNS is an excellent choice for engineers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0609 $54.1827
7+ $14.8192 $103.7344
11+ $14.3561 $157.9171
15+ $13.8930 $208.3950
19+ $13.4299 $255.1681
25+ $12.0406 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess