EN
  • EN
  • DE

TMS320F28054MPNT

Part No TMS320F28054MPNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 1271268-TMS320F28054MPNT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28054
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28054MPNT CAD Model

Description

The TMS320F28054MPNT is a highly integrated, high-performance microcontroller solution designed for industrial control systems, automotive applications, and digital power conversion. Manufactured by Texas Instruments, this microcontroller is part of the C2000™ 32-bit microcontroller family, which is renowned for its advanced digital signal processing (DSP) capabilities and real-time control functionalities.

At the heart of the TMS320F28054MPNT is a 32-bit CPU (TMS320C28x) that operates at speeds of up to 90MHz, providing the computational power needed for complex algorithms and control techniques. This microcontroller also includes the Control Law Accelerator (CLA), a co-processor designed to offload critical real-time control tasks, thereby enhancing system performance and responsiveness.

Key Features:

  • High-efficiency 32-bit CPU (TMS320C28x) operating at up to 90MHz
  • Control Law Accelerator (CLA) for parallel processing of control algorithms
  • Integrated flash memory of 128KB and RAM of 20KB for robust data storage and retrieval
  • 12-bit Analog-to-Digital Converter (ADC) with 16 channels, enabling precise measurement and control
  • Enhanced Pulse Width Modulators (ePWM) for advanced motor control and power conversion
  • Multiple communication interfaces including CAN, SPI, I2C, and UART for versatile connectivity
  • Robust operating temperature range from -40°C to +125°C, suitable for harsh environments

The TMS320F28054MPNT also boasts a rich set of peripherals that support a wide variety of digital and analog inputs and outputs. This includes an enhanced capture module (eCAP), high-resolution PWM outputs, and robust serial communication ports. These features make it an ideal choice for applications requiring sophisticated control techniques, such as sensorless motor control, digital power supplies, and advanced automotive systems.

With its exceptional integration, the TMS320F28054MPNT simplifies system design and reduces the need for external components, leading to cost savings and a smaller PCB footprint. Whether you're designing an advanced industrial control system or an energy-efficient automotive application, the TMS320F28054MPNT provides the performance, flexibility, and reliability required to meet the demands of your sophisticated applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1413 $64.2826
4+ $26.3724 $105.4896
6+ $25.5482 $153.2892
9+ $24.7241 $222.5169
11+ $23.9000 $262.9000
15+ $21.4276 $321.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess