EN
  • EN
  • DE

TMS320F28030PAGS

Part No TMS320F28030PAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64TQFP / MCU 32-bit C28x RISC 32KB Flash 1.8V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797458-TMS320F28030PAGS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28030
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28030PAGS CAD Model

Description

The TMS320F28030PAGS, part of the Piccolo family, is a powerful 32-bit microcontroller from Texas Instruments designed for industrial, automotive, and consumer applications that require sophisticated control algorithms and high-performance processing. This microcontroller is particularly well-suited for applications such as motor control, digital power supplies, and intelligent sensors, where its integrated peripherals and high-speed CPU can significantly enhance system efficiency and responsiveness.

Key Features:

  • High-Performance Processing: At the core of the TMS320F28030PAGS is a 60 MHz, 32-bit CPU (C28x) that provides fast and efficient handling of complex algorithms and control tasks.
  • Advanced Control Peripherals: The device includes a rich set of peripherals tailored for control applications, such as high-resolution PWM outputs, 12-bit analog-to-digital converters (ADCs), and capture inputs, making it ideal for precision motor control.
  • Flash Memory: Equipped with 64KB of on-chip flash memory, the TMS320F28030PAGS allows for reliable storage of firmware and parameters, with fast access times to support real-time execution.
  • Enhanced Connectivity: A variety of communication interfaces, including I2C, SPI, UART, and CAN, provide robust connectivity options for interfacing with other devices, sensors, and networks.
  • Real-Time Debugging: An integrated JTAG interface supports real-time debugging and system analysis, which is crucial for development and troubleshooting in complex embedded systems.
  • Low Power Modes: The microcontroller supports multiple low-power modes, enabling power-sensitive applications to reduce energy consumption during idle or standby periods.

Applications:

The versatility of the TMS320F28030PAGS makes it suitable for a wide range of applications, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Digital Power Conversion (DC-DC Converters, Inverters)
  • Renewable Energy Systems (Solar Inverters, Wind Turbine Controllers)
  • Industrial Automation and Robotics
  • Automotive Control Systems
  • Intelligent Sensing Solutions

With its combination of processing power, specialized peripherals, and connectivity options, the TMS320F28030PAGS from Texas Instruments stands out as a go-to microcontroller for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5901 $51.5406
15+ $7.0483 $105.7245
22+ $6.8281 $150.2182
31+ $6.6078 $204.8418
40+ $6.3876 $255.5040
53+ $5.7268 $303.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess