EN
  • EN
  • DE

TMS320F28020PTS

Part No TMS320F28020PTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 3K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMS320F28020PTS-ND,TEXTISTMS320F28020PTS,296-32756,2156-TMS320F28020PTS
Standard Package 250
Win Source Part Number 1318610-TMS320F28020PTS
Ultra Librarian 3D Model Ultra Librarian TMS320F28020PTS CAD Model

Description

The TMS320F28020PTS is a high-performance, 32-bit microcontroller from Texas Instruments, designed for advanced embedded control applications. This powerful MCU is part of the C2000™ Piccolo™ family and is particularly well-suited for applications requiring precise motor control, digital power conversion, and sensor processing. The TMS320F28020PTS is engineered to meet the demands of modern control systems with its integrated analog features, flexible peripherals, and robust processing capabilities.

Key Features:

  • Processing Core: The device is built around a 32-bit CPU (TMS320C28x) that delivers 40 MIPS (Million Instructions Per Second) at 40 MHz, ensuring swift and efficient data handling for complex algorithms and control functions.
  • Memory: It comes with 32KB of flash memory and 6KB of RAM, providing ample space for program storage and data processing without the need for external memory components.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with a conversion rate of up to 3.75 MSPS (Mega Samples Per Second) allows for precise measurement of analog signals, which is crucial for real-time control applications.
  • PWM Outputs: The MCU includes high-resolution pulse-width modulation (PWM) outputs that are essential for controlling motors and other actuator devices with high precision.
  • Communication Interfaces: Equipped with multiple communication peripherals including SPI, I2C, UART, and CAN, the TMS320F28020PTS ensures versatile connectivity options for various external devices and systems.
  • Robust Design: This microcontroller is designed to operate in harsh industrial environments, with a wide temperature range and built-in protections against over-voltage, under-voltage, and over-current conditions.

Applications:

The TMS320F28020PTS microcontroller is ideal for a variety of applications, such as:

  • Industrial motor drives and servo controllers
  • Renewable energy systems like solar inverters and wind turbine controllers
  • Power supplies and digital power modules
  • Automotive control systems, including electric and hybrid vehicle powertrains
  • Intelligent sensing and monitoring systems

With its blend of performance, integration, and efficiency, the TMS320F28020PTS from Texas Instruments is a standout choice for engineers and developers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3973 $53.9730
23+ $4.4286 $101.8578
35+ $4.2902 $150.1570
49+ $4.1518 $203.4382
63+ $4.0134 $252.8442
84+ $3.5982 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 944 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess