EN
  • EN
  • DE

TMS320F241PG

Part No TMS320F241PG
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC MCU 16BIT 16KB FLASH 64QFP  /  C2xx DSP series Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C24x 16-Bit
Package Tray
Product Status Obsolete
Core Processor C2xx DSP
Core Size 16-Bit
Speed 20MHz
Connectivity CANbus, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-BQFP
Supplier Device Package 64-QFP (14x20)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-10753-5-ND,-TMS320F241PG-NDR,296-10753-5,-296-10753-5-ND,296-10753,296-10753-NDR,-296-10753-5
Standard Package 66
Win Source Part Number 1100480-TMS320F241PG
Ultra Librarian 3D Model Ultra Librarian TMS320F241PG CAD Model

Description

The TMS320F241PG is a sophisticated microcontroller component from Texas Instruments, renowned for its robust performance in digital signal processing (DSP) tasks. This high-performance, programmable digital signal processor is part of the TMS320C2xx generation of DSPs, which are widely acclaimed for their efficiency and versatility in a variety of industrial applications.

Key Features

  • Advanced Architecture: The TMS320F241PG features a modified Harvard architecture, which allows separate buses for data and instructions, enabling simultaneous fetching of both, and thus, increasing the overall system speed and efficiency.
  • High-Speed Processing: With a clock speed that allows for high-frequency operation, this DSP is capable of executing up to 40 million instructions per second (MIPS), making it ideal for real-time applications.
  • Integrated Peripherals: It includes a variety of integrated peripherals such as serial ports, a timer, and an event manager, which help in reducing system costs and improving performance.
  • Memory: The device comes with an ample amount of on-chip memory, including both RAM and ROM, which facilitates efficient program execution and data storage.
  • Precision: The TMS320F241PG supports 16-bit fixed-point arithmetic, which is perfect for applications requiring precise calculations and control.

Applications

The TMS320F241PG is designed to meet the demanding needs of various applications, including:

  • Motor control
  • Industrial automation
  • Robotics
  • Automotive systems
  • Power management

Reliability and Support

As with all Texas Instruments products, the TMS320F241PG is manufactured to high standards, ensuring reliability and longevity in the field. Texas Instruments also provides comprehensive technical support and documentation, making integration and troubleshooting more straightforward for developers.

In summary, the TMS320F241PG from Texas Instruments is a powerful DSP that offers a blend of speed, precision, and on-chip features, making it an ideal choice for engineers and developers looking to tackle challenging digital signal processing tasks within their embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4579 $88.9158
3+ $36.4783 $109.4349
5+ $35.3384 $176.6920
6+ $34.1984 $205.1904
8+ $33.0585 $264.4680
11+ $29.6386 $326.0246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess