EN
  • EN
  • DE

ADSP-21161NCCAZ100

Part No ADSP-21161NCCAZ100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 225-BGA, CSPBGA
Manufacturer Package 225-CSPBGA (17x17)
Win Source Part Number 1142182-ADSP-21161NCCAZ100
Manufacturer Homepage www.analog.com
Family Name ADSP-21161
Introduction Date July 25, 2000
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21161NCCAZ100 CAD Model

Description

The ADSP-21161NCCAZ100 is a state-of-the-art digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This DSP is part of the SHARC® family, known for its exceptional computational power and efficiency. The ADSP-21161N is designed to meet the demanding processing needs of audio, video, and communications applications, among others.

At the core of the ADSP-21161NCCAZ100 is a 32-bit super Harvard architecture combined with Analog Devices' innovative SHARC processing technology. This enables the processor to execute up to 150 million instructions per second (MIPS) at a clock speed of 100 MHz. With its parallelism capabilities, this DSP can perform multiple operations simultaneously, making it an excellent choice for multitasking environments.

The device boasts a large on-chip memory, including 2 MB of embedded SRAM, which can be accessed without external delays. This helps in reducing system costs by minimizing the need for additional external memory components. Furthermore, the ADSP-21161NCCAZ100 features a rich set of peripherals, including serial ports, parallel ports, and timers, which facilitate easy integration into a wide range of systems.

The ADSP-21161NCCAZ100 is also equipped with a host of advanced features such as DMA channels that support automated data transfers and reduce CPU overhead. Its efficient power management capabilities ensure optimal performance with minimal power consumption, making it suitable for portable and power-sensitive applications.

For developers, Analog Devices provides comprehensive support for the ADSP-21161NCCAZ100 through its CrossCore® Embedded Studio software development environment. This includes a C/C++ compiler, a debugger, and various development tools that streamline the process of creating high-performance applications.

In summary, the ADSP-21161NCCAZ100 from Analog Devices Inc. is a powerful DSP that offers a blend of performance, memory, and peripherals. It is an ideal choice for engineers and designers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $21.8976
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess