EN
  • EN
  • DE

TMS320F241FN

Part No TMS320F241FN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP CONTROLLER | IC MCU 16BIT 16KB FLASH 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Core Processor C2xx DSP
Data Bus Width 16-Bit
Speed 20MHz
Connectivity CANbus, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number TMS320F241
Manufacturer Pack Quantity 18
MSL Level 3 (168 Hours)
Win Source Part Number 1271232-TMS320F241FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F241FN CAD Model

Description

The TMS320F241FN is a robust digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments. This processor is a part of the TMS320 family, which is known for its high-performance and efficient processing capabilities in digital signal processing applications.

Key Features

  • High-Performance Static CMOS Technology: The TMS320F241FN is built using advanced static CMOS technology, ensuring low power consumption while delivering high-speed performance.
  • Integrated Peripherals: This DSP comes with a variety of integrated peripherals, including a serial communication interface, a capture unit for event timing, and a pulse width modulation (PWM) unit, making it ideal for motor control applications.
  • On-Chip Memory: It features a mix of on-chip memory, including 16K words of Flash and 544 words of data RAM, which facilitates quick access to frequently used data and instructions, optimizing the overall system performance.
  • Flexible Clocking Options: The device supports a range of clocking options, providing designers with the flexibility to choose the optimal speed for their specific application requirements.

Applications

The TMS320F241FN is particularly well-suited for a variety of demanding applications where precise and efficient digital signal processing is critical. Common applications include:

  • Industrial motor control
  • Automotive control systems
  • Robotics
  • Power management

Design Support

Texas Instruments provides comprehensive design support for the TMS320F241FN DSP. Designers can access a wide range of tools and resources, including development kits, software libraries, and application notes, which facilitate rapid development and integration of the processor into various systems.

Quality and Reliability

As with all Texas Instruments products, the TMS320F241FN is designed to meet the highest quality and reliability standards. The device is thoroughly tested and certified to operate under various environmental conditions, ensuring reliable performance in even the most challenging applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess