EN
  • EN
  • DE

TMS320DM8127SCYE2

Part No TMS320DM8127SCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description CENTAURUS 3.0 410MHZ IVA, STANDA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series DM81x Video SOC, DaVinci™
Package Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 600MHz DSP, 1GHz ARM®
Non-Volatile Memory ROM (48kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting SMD (SMT)
Package / Case 684-BFBGA, FCBGA
Supplier Device Package 684-FCBGA (23x23)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1100473-TMS320DM8127SCYE2
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127SCYE2 CAD Model

Description

The Texas Instruments TMS320DM8127SCYE2 is a highly integrated, efficient system-on-chip (SoC) from the renowned TMS320 series, designed to meet the demanding requirements of multimedia and computational applications. This powerful SoC is ideal for applications requiring high-performance digital signal processing, including video surveillance, infrastructure communications, and industrial vision systems.

Key Features

  • Advanced Processing Capabilities: At the heart of the TMS320DM8127SCYE2 lies a dual-core ARM Cortex-A8 processor, capable of speeds up to 1GHz, and a C674x DSP core. This combination allows for exceptional processing power for complex algorithms and data-intensive tasks.
  • Robust Multimedia Support: The device includes an HD Video Processing Subsystem (HDVPSS), which supports multiple video inputs and outputs, and facilitates high-definition video processing tasks such as encoding, decoding, and transcoding.
  • Integrated Peripherals: The SoC features a wide range of integrated peripherals including Ethernet, SATA, PCI Express, HDMI, and more, providing extensive connectivity options for various applications.
  • Power Efficiency: Designed with energy efficiency in mind, the TMS320DM8127SCYE2 includes power management features that help reduce overall power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the TMS320DM8127SCYE2 makes it suitable for a wide array of applications, particularly where high-definition video and high-performance digital signal processing are required. Common applications include:

  • Video surveillance systems
  • Video conferencing
  • Industrial vision and automation systems
  • Medical imaging
  • Infrastructure communications systems

Technical Specifications

Parameter Value
CPU Dual-core ARM Cortex-A8
DSP C674x DSP Core
Frequency Up to 1GHz
Video Processing HD Video Processing Subsystem
Connectivity Ethernet, SATA, PCI Express, HDMI
Power Management Advanced power management features

The TMS320DM8127SCYE2 from Texas Instruments represents a sophisticated blend of performance, functionality, and power efficiency, making it an excellent choice for developers and manufacturers looking to create advanced digital products.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess