EN
  • EN
  • DE

TMS320DM6437ZWT4

Part No TMS320DM6437ZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 055279-TMS320DM6437ZWT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZWT4 CAD Model

Description

The Texas Instruments TMS320DM6437ZWT4 is a high-performance digital media processor based on the DaVinci™ technology platform. This advanced system-on-chip (SoC) integrates a TMS320C64x+™ DSP core and is specifically designed to meet the intense processing needs of modern digital media applications.

Key Features:

  • High-Performance DSP: Equipped with a 600 MHz TMS320C64x+ DSP core, this processor delivers up to 4800 MIPS (Million Instructions Per Second), enabling robust multimedia processing and real-time operation.
  • On-Chip Memory: Includes integrated memory controllers for DDR2 and DDR SDRAM, along with an 8KB L1 program cache, a 64KB L2 unified Mapped RAM (UMAP RAM), and a 32KB L2 cache.
  • Enhanced Video Processing: Features a video processing subsystem (VPSS) that supports high-resolution video capture and image processing tasks, making it ideal for applications such as surveillance and broadcasting.
  • Extensive Peripheral Set: Boasts a rich set of peripherals, including 10/100 Mb/s Ethernet MAC, an ATA/ATAPI interface, a host of serial ports, and more, providing versatile connectivity options.
  • Robust Security: Offers a comprehensive set of security features, including a secure boot mode, to protect against unauthorized access and ensure software integrity.

Applications:

The TMS320DM6437ZWT4 is suited for a wide array of applications, including:

  • Professional Audio/Video Equipment
  • Security and Surveillance Systems
  • Video Conferencing
  • Digital Media Adapters and Servers
  • Industrial Vision and Automation Systems

With its powerful DSP core, comprehensive peripherals, and advanced video capabilities, the TMS320DM6437ZWT4 from Texas Instruments is a versatile and efficient solution for developers looking to create high-performance, feature-rich digital media products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.4352 $51.4352
3+ $42.2033 $126.6099
4+ $40.8844 $163.5376
6+ $39.5656 $237.3936
7+ $38.2467 $267.7269
9+ $34.2902 $308.6118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess