EN
  • EN
  • DE

TMS320DM6437ZDU6

Part No TMS320DM6437ZDU6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor | IC DGTL MEDIA PROCESSOR 376-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 376-BBGA Exposed Pad
Supplier Device Package 376-BGA (23x23)
Family Part Number TMS320DM6437
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271195-TMS320DM6437ZDU6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZDU6 CAD Model

Description

The TMS320DM6437ZDU6 is a highly-integrated digital media processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. Built on the advanced and efficient TMS320C64x+™ DSP core, this processor is optimized for high-performance digital video and audio processing tasks, making it an ideal choice for a wide range of applications in industrial, surveillance, medical, and consumer electronics markets.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM6437ZDU6 is the TMS320C64x+ DSP core, which delivers exceptional processing power for complex algorithms and supports high-level programming languages.
  • Integrated Video Processing: The processor includes a Video Processing Subsystem (VPSS) that enables high-quality video capture, display, and manipulation, supporting a variety of video formats and interfaces.
  • Enhanced Memory Architecture: With an efficient memory architecture that includes a large on-chip memory and external memory interfaces, this processor ensures fast and seamless data access for real-time processing.
  • Robust Peripheral Set: A comprehensive set of peripherals, including Ethernet MAC, I2C, UART, and SPI, provide versatile connectivity options for a range of external devices and networks.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM6437ZDU6 maintains high performance while minimizing power usage, crucial for portable and battery-operated devices.

Applications

The versatility of the TMS320DM6437ZDU6 makes it suitable for a variety of applications:

  • Digital Video Recorders (DVRs)
  • IP Network Cameras
  • Video Conferencing Systems
  • Digital Signage
  • Medical Imaging
  • Portable Media Players

With its powerful processing capabilities, extensive peripheral support, and low power consumption, the Texas Instruments TMS320DM6437ZDU6 digital media processor is a top-tier solution for developers looking to create sophisticated digital media products with high reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2920 $82.5840
3+ $33.8807 $101.6421
5+ $32.8219 $164.1095
7+ $31.7631 $222.3417
9+ $30.7044 $276.3396
11+ $27.5280 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess