EN
  • EN
  • DE

TMS320C6A8168ACYG2

Part No TMS320C6A8168ACYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP/ARM PROCESSOR 1031FCBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series C6A816x
Package Bulk
Product Status Obsolete
Type DSP+ARM®
Interface EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 1GHz, 1.2GHz
Non-Volatile Memory ROM (48kB)
On-Chip RAM 1.504MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Base Product Number TMS320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names TEXTISTMS320C6A8168ACYG2,Q6080386,TMS320C6A8168CYG,2156-TMS320C6A8168ACYG2-TI
Standard Package 1
Win Source Part Number 1100468-TMS320C6A8168ACYG2
Ultra Librarian 3D Model Ultra Librarian TMS320C6A8168ACYG2 CAD Model

Description

The TMS320C6A8168ACYG2 is a high-performance, power-efficient processor from Texas Instruments, designed to meet the demanding requirements of embedded processing applications. This multicore processor is part of the TMS320C6x family, which is renowned for its robust digital signal processing (DSP) capabilities and is widely used in industrial, automotive, and consumer electronics markets.

Key Features

  • Advanced Multicore Architecture: The TMS320C6A8168ACYG2 features a dual-core configuration that includes both a fixed and a floating-point DSP core, enabling parallel processing and efficient handling of complex algorithms.
  • High-Speed Performance: With a maximum frequency of up to 1.5 GHz, this processor delivers exceptional speed and responsiveness, making it ideal for real-time applications.
  • Integrated Peripherals: A wide range of integrated peripherals enhances the functionality of the processor, including Ethernet MACs, high-speed USB 2.0, PCIe interface, and more, facilitating connectivity and data transfer.
  • Low Power Consumption: Despite its powerful performance, the TMS320C6A8168ACYG2 maintains low power consumption, which is crucial for applications that require energy efficiency.
  • Extensive Memory Interface: The device supports a variety of external memory interfaces, including DDR2, DDR3, and mDDR, providing flexibility in system design and ensuring ample memory for data-intensive tasks.

Applications

The versatility of the TMS320C6A8168ACYG2 makes it suitable for a range of applications, such as:

  • Industrial automation and control systems
  • Automotive infotainment and driver assistance
  • Medical imaging and diagnostic equipment
  • High-definition video and audio processing
  • Wireless infrastructure and telecommunications

With its combination of performance, power efficiency, and integrated features, the TMS320C6A8168ACYG2 from Texas Instruments is a compelling choice for designers who require a scalable and reliable DSP solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess