EN
  • EN
  • DE

TMS320C6748BZWT3

Part No TMS320C6748BZWT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 033279-TMS320C6748BZWT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZWT3 CAD Model

Description

The TMS320C6748BZWT3 is a high-performance Digital Signal Processor (DSP) from Texas Instruments, designed for a wide range of applications that require advanced signal processing capabilities. This DSP is part of the TMS320C674x family, which is known for its low-power consumption and integrated peripherals that enable cost-effective solutions for demanding applications.

Key Features:

  • Core Performance: The TMS320C6748BZWT3 operates at a frequency of up to 456 MHz, providing a balance of power and performance with a fixed/floating-point architecture that is capable of executing up to 3656 MIPS (Million Instructions Per Second).
  • Memory: It comes equipped with integrated memory, including 256 KB of L2 RAM, which can be configured as cache or mapped RAM, and 128 KB of L1P (Program) and L1D (Data) RAM, enabling efficient data processing and storage.
  • Integrated Peripherals: This DSP features a rich set of peripherals, including a 10/100 Mbps Ethernet MAC (EMAC) with IEEE 1588 support, a high-speed USB 2.0 On-The-Go interface with integrated PHY, and multiple serial ports for enhanced connectivity options.
  • Power Efficiency: Designed with power-sensitive applications in mind, the TMS320C6748BZWT3 offers multiple power-saving modes, allowing for reduced power consumption without sacrificing performance.
  • Development Support: Texas Instruments supports developers with a comprehensive suite of tools, including Code Composer Studio IDE, software libraries, and development kits, to streamline the development process and reduce time to market.

Applications:

The versatility of the TMS320C6748BZWT3 makes it suitable for a broad range of applications, such as industrial control, medical imaging, voice and audio processing, and video analytics. Its robust processing capabilities and integrated features enable developers to create complex signal processing systems that are both powerful and cost-effective.

Whether you're designing an advanced audio system, constructing a medical monitoring device, or developing industrial automation solutions, the TMS320C6748BZWT3 offers the performance, integration, and efficiency needed to build state-of-the-art digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1250 $89.1250
2+ $86.2500 $172.5000
3+ $83.3750 $250.1250
5+ $74.7500 $373.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess