EN
  • EN
  • DE

TMS320C6747BZKBD4

Part No TMS320C6747BZKBD4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 90°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Family Part Number TMS320C6747
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271158-TMS320C6747BZKBD4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6747BZKBD4 CAD Model

Description

The TMS320C6747BZKBD4 is a highly integrated, high-performance digital signal processor (DSP) brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the TMS320C674x DSP family, which is known for its optimal blend of the real-time signal processing capabilities of a DSP and the functionality of a microcontroller (MCU).

At the core of the TMS320C6747BZKBD4 is a powerful 32-bit fixed and floating-point processing unit capable of up to 1.2 GHz performance. This makes the DSP an excellent choice for applications requiring intensive signal processing computations such as audio and voice processing, biometric analysis, industrial control, and instrumentation.

Key Features:

  • High-Performance Processing: With a clock speed of 1.2 GHz, the DSP provides 9600 MMACS (Million Multiply Accumulate per Second) of processing power, suitable for demanding signal processing tasks.
  • Integrated Peripherals: The device includes a rich set of peripherals including USB 2.0, MMC/SD card interface, I2C, SPI, UARTs, and GPIOs, which facilitate easy interface with external devices and reduce system BOM cost.
  • Large On-Chip Memory: Equipped with a 64KB L1 Program Cache, 32KB L1 Data Cache, and 256KB L2 RAM/Cache, it offers ample space for critical code and data storage, reducing external memory needs and enabling faster system performance.
  • Enhanced Security: The TMS320C6747BZKBD4 includes a secure boot and 128-bit secure code encryption features to ensure the integrity and security of applications.

Applications:

The versatility of the TMS320C6747BZKBD4 DSP allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Professional and consumer audio equipment
  • Industrial control systems
  • Medical imaging devices
  • Telecommunications infrastructure
  • Biometric security systems

With its robust set of features and capabilities, the TMS320C6747BZKBD4 from Texas Instruments represents a comprehensive solution for designers looking to integrate advanced DSP functionality into their products while maintaining cost-effectiveness and reducing time-to-market.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess