EN
  • EN
  • DE

TMS320C6746BZWTA3

Part No TMS320C6746BZWTA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 055270-TMS320C6746BZWTA3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6746BZWTA3 CAD Model

Description

TMS320C6746BZWTA3 Digital Signal Processor

The TMS320C6746BZWTA3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern audio, telecommunications, industrial control, and biometric applications. This advanced DSP is part of the TMS320C674x family, which is known for its optimal blend of the features of a microcontroller (MCU) and the raw computational power of a DSP.

Key Features:

  • Clock Speed: The TMS320C6746BZWTA3 operates at a high clock speed, enabling rapid data processing and real-time operations.
  • Core Architecture: It features a fixed/floating-point C674x DSP core, offering the flexibility to handle both types of arithmetic efficiently, which is crucial for a wide range of applications.
  • Memory: This DSP is equipped with a robust on-chip memory system, including a large RAM and integrated caches, facilitating fast and efficient data management.
  • Peripheral Integration: It includes a variety of integrated peripherals such as serial ports, timers, and more, which help to reduce system costs and board space.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6746BZWTA3 incorporates several power-saving features, making it suitable for both plugged-in and battery-powered devices.
  • Software Support: Texas Instruments provides extensive software support for this DSP, including optimized libraries and development tools, simplifying the design process and reducing time-to-market.

Applications:

The versatility of the TMS320C6746BZWTA3 makes it an ideal choice for a multitude of applications, including:

  • Professional and consumer audio equipment
  • Telecommunication infrastructure
  • Industrial control systems
  • Biometric analysis and security systems
  • Medical imaging and diagnostics

In summary, the TMS320C6746BZWTA3 DSP from Texas Instruments is a powerful, efficient, and versatile component that can handle the demanding processing needs of a wide array of high-tech applications. With its robust feature set and extensive support, it is an excellent choice for system designers looking to optimize performance and reduce development time.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0363 $56.1452
9+ $11.5170 $103.6530
14+ $11.1571 $156.1994
19+ $10.7972 $205.1468
24+ $10.4373 $250.4952
33+ $9.3576 $308.8008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess