EN
  • EN
  • DE

TMS320C6713BZDPA200

Part No TMS320C6713BZDPA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219349-TMS320C6713BZDPA200
Family Name TMS320C6713B
Introduction Date December 01, 2001
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BZDPA200 CAD Model

Description

TMS320C6713BZDPA200 DSP

The TMS320C6713BZDPA200 is a powerful digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments. Designed to meet the demanding needs of high-speed numeric calculations and signal processing tasks, this DSP is a staple in applications ranging from telecommunications and audio processing to industrial control systems.

Key Features:

  • Clock Speed: The TMS320C6713BZDPA200 operates at a high clock speed of 200MHz, enabling rapid data processing and real-time performance.
  • Floating-Point Performance: With its floating-point architecture, this DSP delivers precision and dynamic range, making it suitable for complex algorithms and computations.
  • Integrated Memory: It includes integrated memory features like 256KB of on-chip L2 cache and a flexible external memory interface to support a wide range of memory demands.
  • Peripheral Set: The device boasts a rich set of peripherals, including McBSPs (Multi-channel Buffered Serial Ports), HPI (Host Port Interface), I2C bus, and timers, which facilitate versatile I/O and interfacing options.

Applications:

Due to its robust processing capabilities, the TMS320C6713BZDPA200 is ideal for a variety of applications:

  • Advanced audio and speech processing
  • Wireless and broadband communications
  • Medical imaging and diagnostics
  • Instrumentation and control
  • High-definition video processing

Development Support:

Texas Instruments provides comprehensive development support for the TMS320C6713BZDPA200, including development tools, software libraries, and reference designs. This support helps to accelerate the design process and reduce time-to-market for products incorporating this DSP.

In conclusion, the TMS320C6713BZDPA200 from Texas Instruments is a sophisticated DSP solution that offers exceptional performance for a wide range of signal processing applications. Its high-speed operation, floating-point capabilities, and extensive peripheral support make it an excellent choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.7656 $68.7656
2+ $56.4231 $112.8462
3+ $54.6599 $163.9797
4+ $52.8966 $211.5864
5+ $51.1334 $255.6670
7+ $45.8438 $320.9066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess