EN
  • EN
  • DE

TMS320C6713BGDPA225

Part No TMS320C6713BGDPA225
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271138-TMS320C6713BGDPA225
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BGDPA225 CAD Model

Description

Overview of TMS320C6713BGDPA225 from Texas Instruments

The TMS320C6713BGDPA225 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed numeric processing. This DSP is part of the TMS320C67xx series, which is known for its robust architecture and is widely used in a variety of fields such as audio processing, telecommunications, industrial control, and biometric applications.

Key Features

  • High-Performance Processing: Equipped with a 32/64-bit core at a frequency of up to 225MHz, the TMS320C6713BGDPA225 delivers up to 1800 million instructions per second (MIPS) and 1350 million floating-point operations per second (MFLOPS), making it ideal for computationally intensive tasks.
  • Large Memory Capacity: It supports a large on-chip memory, including 256K bytes of zero-wait state Synchronous DRAM (SDRAM) and 32K bytes of Direct-Mapped SRAM/cache. This allows for efficient data storage and quick access to frequently used data.
  • Enhanced I/O Capabilities: The DSP features a host of peripherals including a multichannel buffered serial port, two Inter-Integrated Circuit (I2C) buses, and a high-speed McBSP (Multi-channel Buffered Serial Port) for versatile connectivity and data transfer options.
  • Optimized for Signal Processing: With its VLIW (Very Long Instruction Word) architecture, the TMS320C6713BGDPA225 can execute multiple operations in parallel, significantly increasing the efficiency of signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for applications where power consumption is a critical factor.

Applications

The TMS320C6713BGDPA225 is used in a variety of applications that require high-speed digital signal processing, including:

  • Professional and consumer audio systems
  • Speech and audio processing
  • Medical imaging
  • Digital motor control
  • Instrumentation and test equipment

Overall, the TMS320C6713BGDPA225 DSP from Texas Instruments is a powerful and versatile component that offers designers the computational power, memory capacity, and peripheral integration necessary for sophisticated digital signal processing applications.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.7196 $60.7196
3+ $49.8213 $149.4639
4+ $48.2643 $193.0572
5+ $46.7074 $233.5370
6+ $45.1505 $270.9030
8+ $40.4798 $323.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess