EN
  • EN
  • DE

TACL2R2K10XTA

Part No TACL2R2K10XTA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196170-TACL2R2K10XTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TACL2R2K10XTA CAD Model

Description

The TACL2R2K10XTA is a tantalum capacitor manufactured by AVX Corporation. This surface mount device (SMD) is designed for automated assembly onto printed circuit boards (PCBs). It belongs to the TACL series, known for offering stable performance and reliability in various electronic applications where consistent capacitance and low Equivalent Series Resistance (ESR) are essential.

Applications

  • Power Supply Filtering: Used in power supplies to smooth DC voltage and reduce ripple.
  • Bypass Capacitors: Employed to decouple noise in digital circuits, microcontrollers, and processors.
  • DC-DC Converters: Integrated into DC-DC converters for input and output filtering to maintain voltage stability.
  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for power management and signal integrity.
  • Industrial Controls: Found in industrial automation systems for filtering and energy storage.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides stable electrical characteristics over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and enhances circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Low ESR reduces voltage ripple and enhances the efficiency of power circuits.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability and reduces failure rates.
  • Reduced Board Space: Compact size allows for a higher density of components on a single board.
  • Lower Manufacturing Costs: SMT design facilitates automated assembly, reducing labor and production time.
  • Stable Operation: Consistent electrical characteristics provide reliable performance in demanding operating conditions.

Additional Details

The TACL2R2K10XTA has a capacitance of 2.2µF (microfarads). It has a voltage rating of 10V (volts). It is designed for reflow soldering processes. The operating temperature range typically spans from -55°C to +125°C. The component is typically packaged in tape and reel for automated assembly. Additional specific parameters should be confirmed through the official datasheet.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess