EN
  • EN
  • DE

TMS320C6711GFN150

Part No TMS320C6711GFN150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C67x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.90V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
RoHS State Request Verification
Win Source Part Number 1271136-TMS320C6711GFN150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6711
Introduction Date January 01, 1995
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6711GFN150 CAD Model

Description

The TMS320C6711GFN150 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous processing demands of multimedia, telecommunications, and industrial applications. This DSP is part of the TMS320C67xx series, which is known for its high precision and speed, making it an ideal choice for developers looking to implement advanced signal processing techniques.

Key Features

  • Clock Speed: The TMS320C6711GFN150 operates at a clock speed of 150MHz, providing fast and efficient processing capabilities for complex algorithms.
  • Architecture: It is built on the advanced VelociTI.1 architecture, which enhances parallelism and increases instruction throughput, thereby maximizing performance.
  • Memory: The DSP comes with integrated memory management, including a large on-chip memory that reduces the need for external memory components and simplifies system design.
  • Precision: It supports 32-bit floating-point arithmetic, which is crucial for applications requiring high precision and dynamic range.
  • I/O Ports: The device features a host of peripheral interfaces and I/O ports, facilitating easy integration with a variety of external devices and systems.
  • Power Management: With its advanced power management features, the TMS320C6711GFN150 is capable of reducing power consumption during idle periods, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6711GFN150 allows it to be used in a wide range of applications, including:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging
  • Digital motor control
  • Instrumentation and control

Support and Resources

Texas Instruments provides extensive support for the TMS320C6711GFN150, including technical documentation, software tools, and development kits to assist designers in accelerating their product development cycles. A vibrant community of developers and engineers also share knowledge and resources, making it easier to troubleshoot issues and implement custom solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess