EN
  • EN
  • DE

TMS320C6657SCZH

Part No TMS320C6657SCZH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 625FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 764493-TMS320C6657SCZH
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6657
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TMS320C6657SCZH CAD Model

Description

Overview of TMS320C6657SCZH

The TMS320C6657SCZH is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to cater to a wide array of applications requiring intense computational power and high-speed data processing. This DSP is part of the TMS320C66x family, which is renowned for its KeyStone multicore architecture, providing a robust foundation for parallel processing.

Key Features

  • Core: The TMS320C6657SCZH is equipped with dual C66x DSP core processors, each capable of running at a frequency of up to 1.25 GHz. This dual-core setup enables the device to handle complex algorithms and multitask efficiently.
  • Memory: It comes with integrated memory controllers that support DDR3, DDR3L, and ECC memory types, ensuring fast and reliable data access and storage.
  • Cache: The processor includes L1 and L2 caches that are shared by the cores, optimizing the data flow and reducing latency for critical operations.
  • High-Speed Interfaces: To support high-speed data transfer, the TMS320C6657SCZH offers a range of interfaces including PCIe, Gigabit Ethernet, and Serial RapidIO. These interfaces facilitate rapid communication with other components and systems.
  • Power Efficiency: Despite its high performance, the DSP is engineered for power efficiency, making it suitable for applications where energy consumption is a concern.

Applications

The versatility of the TMS320C6657SCZH allows it to be used in various sectors, including telecommunications, medical imaging, industrial control, and mission-critical applications. Its ability to perform high-speed signal processing makes it ideal for wireless base stations, video surveillance, and server-type applications where real-time data processing is crucial.

Support and Tools

Texas Instruments provides comprehensive support for the TMS320C6657SCZH through its software development kits (SDKs), which include optimized libraries and development tools. This support ensures that engineers can maximize the capabilities of the DSP and reduce time-to-market for their products.

In summary, the TMS320C6657SCZH from Texas Instruments is a powerful, efficient, and versatile DSP solution that meets the demands of modern high-performance signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess