EN
  • EN
  • DE

BQ20Z655DBT-R1

Part No BQ20Z655DBT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/IMP TRACK 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number BQ20Z655
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571379-BQ20Z655DBT-R1
Ultra Librarian 3D Model Ultra Librarian BQ20Z655DBT-R1 CAD Model

Description

Introducing the BQ20Z655DBT-R1 Battery Management IC from Texas Instruments

The BQ20Z655DBT-R1 is a sophisticated battery management solution designed by Texas Instruments, specifically engineered to cater to the advanced requirements of modern portable applications. This integrated circuit (IC) is part of TI's extensive line of battery management products, and it stands out for its precision, efficiency, and versatility.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ20Z655DBT-R1 lies TI's proprietary Impedance Track™ algorithm, which provides highly accurate state-of-charge (SOC) measurements. This technology ensures that the remaining capacity of the battery is calculated with precision, offering a reliable gauge for users to manage device runtime effectively.
  • Integrated Fuel Gauging: The IC includes an integrated fuel gauge that monitors the energy flow in and out of the battery, aiding in predicting the device's autonomy and managing the charging cycles to maximize battery life.
  • Comprehensive Protection: Safety is paramount when it comes to battery management. The BQ20Z655DBT-R1 comes with a suite of protection features, including overcharge, over-discharge, short-circuit, and overcurrent protection, ensuring the battery operates within safe parameters.
  • Communication Interface: For seamless integration with other system components, this IC supports the industry-standard SMBus communication interface, enabling easy data transfer and device control.
  • High Accuracy: The device offers high-accuracy voltage and current measurements, which are crucial for maintaining the longevity and efficiency of the battery.

Applications

The BQ20Z655DBT-R1 is an ideal choice for a wide range of applications where efficient battery management is essential. It is particularly well-suited for:

  • Portable Computing Devices
  • Medical and Healthcare Equipment
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles and e-Bikes

Why Choose BQ20Z655DBT-R1?

With its cutting-edge technology and robust feature set, the BQ20Z655DBT-R1 from Texas Instruments represents a reliable and high-performance solution for designers looking to enhance the user experience by extending device runtime and ensuring battery safety. Its adaptability and precision make it an indispensable component in the quest for optimal battery utilization in portable and stationary applications alike.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess