EN
  • EN
  • DE

TMS320C6655CZH25

Part No TMS320C6655CZH25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 625FCBGA / DSP Fixed-Point/Floating-Point 16bit 1.25GHz 10000MIPS 625-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 2.06MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 625-BFBGA, FCBGA
Manufacturer Package 625-FCBGA (21x21)
Win Source Part Number 797350-TMS320C6655CZH25
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6655
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6655CZH25 CAD Model

Description

The Texas Instruments TMS320C6655CZH25 is a high-performance, fixed and floating-point digital signal processor (DSP) that is part of the TMS320C66x family of devices. This DSP is designed to meet the intense processing needs of high-end embedded applications. With its advanced architecture, the TMS320C6655CZH25 is ideal for applications that require efficient, high-speed data processing and real-time analytics, such as telecommunications, medical imaging, audio and video processing, and industrial control systems.

Key Features:

  • Core Performance: The TMS320C6655CZH25 features a C66x CorePac running at 1.25 GHz, providing up to 10 GHz of raw performance. This makes it capable of handling complex algorithms and processing tasks with ease.
  • Memory: It includes integrated memory controllers for enhanced data throughput and reduced latency, supporting DDR3, DDR3L, and mDDR (mobile DDR) memory types.
  • Interfaces: A variety of high-bandwidth interfaces are available, including PCIe, SRIO, Gigabit Ethernet, and HyperLink, allowing for flexible and fast data transfers between the DSP and other system components or networked devices.
  • Power Efficiency: This DSP is designed for low power consumption, featuring multiple power domains and sophisticated power management techniques to ensure energy efficiency without compromising performance.
  • Software Support: Texas Instruments provides a comprehensive software development ecosystem, including compilers, debuggers, and a range of libraries optimized for the C66x DSP core.
  • Security: Enhanced security features are integrated to protect against unauthorized access and to ensure data integrity, making this DSP suitable for sensitive applications where data security is paramount.

Applications:

The TMS320C6655CZH25 is versatile and can be used in a variety of high-performance applications, including:

  • Wireless Infrastructure (e.g., baseband processing, channel encoding/decoding)
  • Medical Imaging (e.g., MRI, CT scan image reconstruction)
  • High-Definition Video and Image Processing
  • Audio and Voice Processing
  • Industrial Automation and Control

With its combination of processing power, energy efficiency, and robust security features, the TMS320C6655CZH25 from Texas Instruments represents a powerful solution for designers seeking to push the boundaries of what's possible in embedded digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.3862 $110.3862
2+ $106.8254 $213.6508
3+ $103.2646 $309.7938
4+ $92.5820 $370.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess