EN
  • EN
  • DE

TMS320C6474FCUN

Part No TMS320C6474FCUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP MULTICORE 561FCBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C647x
Package Tube
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 100°C (TC)
Mounting SMD (SMT)
Package / Case 561-BFBGA, FCCSPBGA
Supplier Device Package 561-FC/CSP (23x23)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-39821-5,TEXTISTMS320C6474FCUN,-296-39821-5-ND,TMS320C6474FCUN-ND,2156-TMS320C6474FCUN
Standard Package 60
Win Source Part Number 1100465-TMS320C6474FCUN
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FCUN CAD Model

Description

The TMS320C6474FCUN from Texas Instruments is a high-performance, multicore digital signal processor (DSP) that is designed to meet the intense processing demands of modern telecommunications, industrial, and high-end imaging applications. This advanced DSP is part of the TMS320C6000 DSP platform, which is renowned for its efficient performance and low-power consumption.

At the heart of the TMS320C6474FCUN are three C64x+ DSP cores, each running at a frequency of up to 1 GHz. This tri-core configuration enables parallel processing capabilities that can significantly boost the overall system performance. The C64x+ core is an industry leader in fixed-point processing, known for its high efficiency in handling complex mathematical computations and signal processing algorithms.

With an integrated memory controller, the TMS320C6474FCUN provides high-bandwidth access to external memory interfaces, supporting DDR2 and DDR3 memory types. This ensures fast data transfers and ample storage for real-time processing tasks. Additionally, the device includes a rich set of peripherals, such as Gigabit Ethernet MACs, Serial RapidIO, and PCI Express interfaces, facilitating seamless communication and data exchange with other devices in a system.

One of the key advantages of the TMS320C6474FCUN is its power efficiency. The DSP is designed with Texas Instruments' advanced power management techniques, allowing for dynamic power scaling and reduced energy consumption without sacrificing performance. This makes it an ideal choice for applications where both high computational power and energy efficiency are critical.

Developers working with the TMS320C6474FCUN benefit from Texas Instruments' comprehensive software and hardware support. The DSP is supported by an extensive ecosystem that includes development tools, software libraries, and reference designs, which can accelerate the development process and reduce time-to-market for products utilizing this powerful DSP.

In summary, the TMS320C6474FCUN is a versatile and efficient multicore DSP that offers exceptional performance for a wide range of applications. Its combination of high-speed processing, parallel core architecture, and energy-saving features make it a smart choice for developers looking to create sophisticated systems with demanding signal processing requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess